EN
  • EN
  • DE

LT3690MPUFE#TRPBF

Part No LT3690MPUFE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 4A 26QFN / Conv DC-DC 3.9V to 36V Synchronous Step Down Single-Out 0.8V to 20V 4A Automotive 26-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.9V
Voltage Input MAX 36V
Output Voltage 0.8V
Output Voltage MAX 20V
Output Current 4A
Frequency - Switching 138kHz ~ 1.5MHz
Synchronous Rectifier No
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package 26-WFQFN Exposed Pad
Manufacturer Package 26-QFN (4x6)
Win Source Part Number 781218-LT3690MPUFE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3690M
Introduction Date February 03, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3690MPUFE#TRPBF CAD Model

Description

The LT3690MPUFE#TRPBF is a high-performance, step-down switching regulator from Linear Technology, engineered to deliver precision and efficiency for a wide range of applications. This advanced power solution is designed to convert a higher input voltage to a lower output voltage with exceptional accuracy and stability.

Key Features

  • Wide Input Voltage Range: The device is capable of handling input voltages from 3.6V to 36V, making it versatile for various systems that experience fluctuating power levels or require a broad input range.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to as high as 20V, allowing for a wide array of potential uses in different circuit designs.
  • High Efficiency: With its advanced design, the LT3690MPUFE#TRPBF offers high efficiency, minimizing heat generation and power loss during operation.
  • Robust Thermal Performance: The product features a thermal resistance package that ensures reliable operation even in environments with elevated temperatures.
  • Integrated Protection Features: It includes over-temperature protection, overcurrent protection, and undervoltage lockout, safeguarding the device and the system it powers from various fault conditions.
  • Compact Footprint: The package is designed to be space-efficient, making it ideal for use in applications where board space is at a premium.
  • Automotive Applications: The robust design and wide temperature range make it suitable for automotive and industrial applications, where reliability is paramount.

Applications

The LT3690MPUFE#TRPBF switching regulator finds its place in a multitude of applications, including but not limited to:

  • Automotive electronics
  • Industrial power systems
  • Telecommunications infrastructure
  • Portable electronic devices
  • Energy-efficient power supplies

Linear Technology's LT3690MPUFE#TRPBF is a testament to the company's commitment to providing reliable and efficient power solutions. Its comprehensive protection features and wide operating range make it a go-to choice for engineers and designers looking for a regulator that can perform in demanding conditions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess