EN
  • EN
  • DE

LT3692AEUH#PBF

Part No LT3692AEUH#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A DL 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 3V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 34.2V
Output Current 3.5A
Frequency - Switching 110kHz to 2.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 32-QFN (5x5)
Win Source Part Number 086831-LT3692AEUH#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3692AEUH#PBF CAD Model

Description

The LT3692AEUH#PBF is a versatile and robust step-down switching regulator designed by Linear Technology, a company renowned for its high-performance analog integrated circuits. This particular regulator is well-suited for applications that require efficient power conversion with a wide input voltage range.

Key Features

  • Wide Input Voltage Range: It operates from a voltage range of 3.6V to 36V, making it ideal for automotive and industrial applications where input voltages can vary significantly.
  • Dual Output Channels: The LT3692AEUH#PBF can provide two independent output voltages from a single input, simplifying design and reducing component count.
  • Adjustable Frequency: With an adjustable switching frequency from 250kHz to 2.25MHz, designers can optimize the regulator for efficiency or component size.
  • Integrated Boost Diodes: The inclusion of internal boost diodes helps to minimize external components and simplify the overall design.
  • Robust Thermal Performance: Housed in a 32-lead QFN package, the LT3692AEUH#PBF offers excellent thermal performance, ensuring reliability under varying operating conditions.

Applications

The LT3692AEUH#PBF is a highly flexible component suitable for a wide range of applications, including:

  • Automotive power systems
  • Industrial power supplies
  • Telecommunications infrastructure
  • Distributed power systems
  • Battery-operated devices

Protection Features

Safety and reliability are key aspects of the LT3692AEUH#PBF design. It features multiple protection mechanisms to ensure stable operation under adverse conditions:

  • Overvoltage Protection: Shields the device and the load from input voltage spikes.
  • Overcurrent Protection: Prevents damage from excessive currents, enhancing the longevity of the product.
  • Thermal Shutdown: Automatically shuts down the regulator if the internal temperature exceeds safe operating limits.

With its combination of flexibility, robustness, and ease of use, the LT3692AEUH#PBF from Linear Technology stands out as a reliable choice for designers looking for a high-efficiency, dual-channel, step-down switching regulator.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess