EN
  • EN
  • DE

LT3724MPFE#PBF

Part No LT3724MPFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16TSSOP / DC/DC Cntrlr Single-OUT Step Down/Step Up 210kHz Automotive 16-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage 4 V ~ 60 V
Frequency - Switching 200kHz
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Soft Start
Operating Temperature Range -55°C ~ 125°C (TJ)
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 781233-LT3724MPFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3724
Introduction Date March 18, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3724MPFE#PBF CAD Model

Description

Product Overview: LT3724MPFE#PBF

The LT3724MPFE#PBF is a versatile and highly integrated DC/DC converter IC from Linear Technology, designed to cater to a wide array of applications requiring efficient power conversion. This component is notable for its robustness and performance in challenging environments, making it an ideal choice for industrial, automotive, and telecommunication systems.

Key Features

  • Wide Input Voltage Range: The LT3724MPFE#PBF operates over a broad input voltage range, accommodating various supply voltages and ensuring compatibility with a diverse set of applications.
  • High Switching Frequency: With a high switching frequency, this IC allows for the use of smaller external components, reducing overall solution size and improving power density.
  • Adjustable Frequency: Users have the flexibility to set the switching frequency according to their specific design requirements, optimizing performance and efficiency.
  • Integrated Boost Diode: The inclusion of an internal boost diode simplifies the circuit design and minimizes the number of external components needed, thus saving space and cost.
  • Thermal Performance: The LT3724MPFE#PBF is designed to perform reliably in high-temperature environments, making it suitable for industrial applications where thermal management is critical.

Applications

  • Automotive electronics
  • Telecommunication infrastructure
  • Industrial control systems
  • Portable and battery-powered devices
  • Power supplies for sensitive electronics

Quality and Reliability

Linear Technology is committed to delivering high-quality products, and the LT3724MPFE#PBF is no exception. It is constructed to meet stringent industry standards, ensuring long-term reliability and performance in a variety of operating conditions. The product is available in a thermally efficient TSSOP-16 package, providing excellent heat dissipation capabilities.

For designers and engineers looking for a reliable and flexible power solution, the LT3724MPFE#PBF offers a compelling combination of features and robustness, making it a go-to choice for demanding power conversion applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess