EN
  • EN
  • DE

LT3741IUF#PBF

Part No LT3741IUF#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 6V ~ 36V
Frequency - Switching 200kHz ~ 1MHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Part Number Series LT3741
Manufacturer Pack Quantity 91
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814301-LT3741IUF#PBF
Ultra Librarian 3D Model Ultra Librarian LT3741IUF#PBF CAD Model

Description

Product Overview: LT3741IUF#PBF

The LT3741IUF#PBF is a high-performance, synchronous step-down DC/DC controller designed by Linear Technology, now part of Analog Devices, to drive high-power LEDs efficiently. It is a versatile solution for applications requiring precise current control and robust functionality in a compact package.

Key Features

  • Wide Input Voltage Range: The controller operates from an input voltage range of 6V to 36V, making it suitable for a variety of power sources, including automotive and industrial systems.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 100kHz to 1MHz, allowing flexibility in the design to optimize for efficiency or component size.
  • High Output Current: The device is capable of delivering output currents up to 20A, providing ample power for driving multiple high-brightness LEDs in series.
  • Integrated Synchronous Rectification: With internal top and bottom N-channel MOSFET switches, the LT3741IUF#PBF achieves high efficiency without the need for external Schottky diodes.
  • True Color PWM Dimming: The module supports PWM dimming, which provides accurate color and brightness control for LED applications.
  • Thermal Protection: It includes thermal shutdown to protect the device under overheating conditions.

Applications

The LT3741IUF#PBF is ideal for a wide range of applications, particularly where efficient power management and precise LED current control are required. It is well-suited for:

  • Automotive and avionic lighting
  • High power LED driving
  • General purpose constant current source
  • Industrial and architectural lighting

Quality and Reliability

Linear Technology's commitment to high-quality and reliability is evident in the LT3741IUF#PBF. The device is packaged in a compact QFN package and is specified for operation from -40°C to 125°C, ensuring performance in harsh environments. Additionally, it is RoHS compliant and lead (Pb) free, adhering to current environmental standards.

Conclusion

With its robust set of features, the LT3741IUF#PBF from Linear Technology stands out as a powerful solution for advanced LED driving applications. Its ability to provide precise current control, coupled with a versatile input voltage range and high efficiency, makes it an excellent choice for designers looking to optimize their power systems.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8238 $59.2952
9+ $12.1632 $109.4688
13+ $11.7831 $153.1803
18+ $11.4030 $205.2540
23+ $11.0229 $253.5267
31+ $9.8826 $306.3606
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess