EN
  • EN
  • DE

LT3755IUD#TRPBF

Part No LT3755IUD#TRPBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER CTRLR DIM 16QFN / LED Driver 1700uA Supply Current Automotive 16-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type DC DC Controller
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage Supply MIN 4.5V
Voltage Supply MAX 40V
Voltage - Output 75V
Frequency 100kHz ~ 1MHz
Dimming Analog, PWM
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN-EP (3x3)
Win Source Part Number 781254-LT3755IUD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3755
Introduction Date May 09, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3755IUD#TRPBF CAD Model

Description

Product Overview: LT3755IUD#TRPBF

The LT3755IUD#TRPBF is a high-performance LED driver integrated circuit (IC) from Linear Technology, designed for driving high-brightness LEDs with advanced features that ensure efficient and reliable operation in a variety of lighting applications. This IC is particularly well-suited for applications that require precise current control and robust protection features.

Key Features

  • Wide Input Voltage Range: The LT3755IUD#TRPBF operates with an input voltage range from 4.5V to 40V, making it versatile for use in various systems with different power requirements.
  • Adjustable Frequency: With an adjustable switching frequency from 100kHz to 1MHz, designers can optimize the driver for efficiency or component size. This allows for flexibility in the design of the power supply and the overall lighting system.
  • Constant-Current and Constant-Voltage Regulation: The IC can be configured for constant-current regulation to drive LEDs or constant-voltage regulation for other applications, ensuring precise control over the output.
  • True Color PWM™ Dimming: It features Linear Technology's proprietary True Color PWM dimming, which delivers exceptional color stability and deep dimming capability.
  • Robust Thermal Performance: The IC comes in a thermally efficient 16-lead QFN package, which helps in managing heat dissipation, thereby enhancing system reliability.
  • Integrated Fault Protection: The LT3755IUD#TRPBF includes open LED protection, short-circuit protection, and over-temperature protection to safeguard the IC and the lighting system during abnormal operating conditions.

Applications

The LT3755IUD#TRPBF is ideal for a wide range of lighting applications, including:

  • Automotive and avionic lighting
  • Architectural detail lighting
  • Industrial and commercial lighting systems
  • General purpose LED illumination

Quality and Reliability

Linear Technology ensures that the LT3755IUD#TRPBF meets high standards of quality and reliability. The IC is designed to withstand harsh environments and is suitable for extended temperature range applications. The "I" grade version operates over a junction temperature range from –40°C to +125°C, catering to industrial requirements.

Overall, the LT3755IUD#TRPBF from Linear Technology is a sophisticated and reliable solution for modern LED driving applications, offering designers flexibility, efficiency, and protection in a compact package.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess