EN
  • EN
  • DE

LT3758HMSE#TRPBF

Part No LT3758HMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 5.5 V to 100 V
Frequency - Switching 100kHz to 1MHz
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 10-MSOP-EP
Win Source Part Number 123430-LT3758HMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3758HMSE#TRPBF CAD Model

Description

Product Overview: LT3758HMSE#TRPBF

The LT3758HMSE#TRPBF is a high-performance DC/DC controller from Linear Technology, designed for boost, flyback, SEPIC, and inverting power supply applications. This versatile controller operates over a wide input voltage range of 2.9V to 40V, making it suitable for a variety of sources, including automotive batteries, industrial supplies, and standard 12V and 24V rails.

Key Features

  • Wide Input Voltage Range: With an operational range of 2.9V to 40V, the LT3758HMSE#TRPBF can handle low to high input voltages, providing flexibility for different system designs and applications.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 100kHz to 1MHz, allowing optimization between efficiency and component size.
  • High Boost Ratios: The device is capable of high boost ratios, enabling it to create high output voltages from low input sources.
  • Robust Temperature Range: This controller is operational over a wide temperature range, ensuring reliability in various environmental conditions.
  • Multiple Topologies: It supports boost, flyback, SEPIC, and inverting converter topologies, providing design versatility for engineers.
  • Integrated Features: The LT3758HMSE#TRPBF includes soft-start, frequency foldback, and thermal shutdown features to improve system reliability and performance.

Applications

The LT3758HMSE#TRPBF is a highly adaptable controller that can be used in numerous applications, including:

  • Automotive and Industrial Power Systems
  • Telecommunications and Portable Devices
  • Medical Diagnostic Equipment
  • LED Drivers and Battery-Powered Systems

Quality and Reliability

Linear Technology ensures that the LT3758HMSE#TRPBF meets high standards of quality and reliability, which is reflected in its extensive testing and validation processes. This product is available in a thermally enhanced MSOP-16 package, providing a compact solution without sacrificing performance.

Ordering Information

The product number LT3758HMSE#TRPBF represents the tape and reel packaging option, which is ideal for high-volume production environments. For detailed specifications and ordering information, customers should refer to the official Linear Technology datasheets and product documentation.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
Lowest to $4.0465
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3235 $51.6175
12+ $8.4706 $101.6472
19+ $8.2059 $155.9121
26+ $7.9412 $206.4712
33+ $7.6765 $253.3245
44+ $6.8824 $302.8256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess