EN
  • EN
  • DE

LT3758IMSE#TRPBF

Part No LT3758IMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 5.5 V to 100 V
Frequency - Switching 100kHz to 1MHz
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-MSOP-EP
Win Source Part Number 123926-LT3758IMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3758IMSE#TRPBF CAD Model

Description

Product Overview: LT3758IMSE#TRPBF

The LT3758IMSE#TRPBF is a high-performance DC/DC controller from Linear Technology, designed for versatile and efficient power conversion in a wide range of applications. This advanced controller chip is suitable for use in boost, flyback, SEPIC, and inverting power supply configurations, making it a highly adaptable solution for engineers and designers looking to optimize their power systems.

With a wide input voltage range of 4.5V to 100V, the LT3758IMSE#TRPBF is capable of operating in environments with significant supply variations, ensuring consistent performance even under challenging conditions. This feature makes it an excellent choice for automotive, industrial, telecommunications, and many other sectors where power supply stability is critical.

The device employs a robust fixed frequency, current-mode control architecture, which provides stable operation over a wide range of supply and output voltages. This control method also simplifies the design of external compensation and makes it easier to achieve a good transient response. The switching frequency is programmable from 100kHz to 1MHz, allowing designers to optimize efficiency and component size to suit their specific requirements.

In addition to its flexibility, the LT3758IMSE#TRPBF incorporates several features to enhance the safety and reliability of the end application. These include undervoltage lockout, soft-start capability, and a shutdown pin for power-saving modes. Overvoltage and overcurrent protection mechanisms are also built in to safeguard against potentially damaging conditions.

The device is offered in a compact MSOP-16 package, which is ideal for space-constrained applications. The LT3758IMSE#TRPBF's thermal performance is further enhanced by its thermally efficient package, ensuring reliable operation even at higher power levels or in environments with limited cooling resources.

Overall, the LT3758IMSE#TRPBF from Linear Technology is a versatile, high-performance solution for a broad array of DC/DC conversion applications, providing designers with the flexibility, efficiency, and reliability required for today's demanding electronic systems.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1094 $56.8752
18+ $5.8334 $105.0012
27+ $5.6511 $152.5797
37+ $5.4688 $202.3456
48+ $5.2865 $253.7520
64+ $4.7396 $303.3344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess