EN
  • EN
  • DE

LTC3331EUH#PBF

Part No LTC3331EUH#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC REG BUCK/LDO SYNC 50MA 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tray
Status Active
Applications Energy Harvesting
Operating Supply Current 950nA
Supply Voltage - Operating 1.8 V to 5.5 V, 3 V to 19 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-QFN (5x5)
Win Source Part Number 1062481-LTC3331EUH#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3331EUH#PBF CAD Model

Description

Product Overview: LTC3331EUH#PBF

The LTC3331EUH#PBF is a high-performance integrated energy harvesting solution from Linear Technology, designed to extend the life of primary batteries or even replace them in some applications. This innovative product combines a nanopower energy harvesting power supply with a highly efficient multi-chemistry battery charger, providing a versatile power management solution for low-power applications.

Key Features

  • Integrated Energy Harvesting: The LTC3331EUH#PBF efficiently converts harvested energy from sources such as solar, thermal, piezoelectric, or electromagnetic into usable electrical power, ensuring maximum utilization of ambient energy sources.
  • Multi-Chemistry Battery Charging: This device supports a wide range of battery chemistries including Li-Ion, LiFePO4, LiT, and thin-film batteries, offering flexibility in battery selection for your application.
  • Ultra-Low Quiescent Current: With its nanopower operation, the LTC3331EUH#PBF boasts an ultra-low quiescent current that significantly reduces power consumption, making it ideal for battery-powered and energy-harvesting applications.
  • PowerPath Control: The product features PowerPath control which seamlessly manages power between the harvested energy and the battery source, ensuring reliable operation even when ambient energy is intermittent.
  • Versatile Input Voltage Range: The LTC3331EUH#PBF can handle a wide input voltage range, accommodating various energy harvesting transducers and allowing for flexible design options.

Applications

The LTC3331EUH#PBF is suitable for a variety of low-power applications, such as:

  • Wireless Sensor Nodes
  • Energy Harvesting Systems
  • Remote Monitoring
  • Portable and Wearable Electronics
  • Industrial Monitoring Devices

Reliability and Quality

Encased in a compact 32-lead QFN package, the LTC3331EUH#PBF is designed to meet the rigorous standards of performance and reliability that Linear Technology is known for. With its advanced features and robust design, this product stands out as a sophisticated solution for energy management in a multitude of applications.

Whether you are developing a new energy-efficient product or looking to enhance an existing application, the LTC3331EUH#PBF offers a powerful combination of energy harvesting and battery charging capabilities that can significantly extend the operational lifespan and reduce the maintenance requirements of your devices.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0616 $57.1848
7+ $15.6403 $109.4821
10+ $15.1516 $151.5160
14+ $14.6628 $205.2792
18+ $14.1741 $255.1338
24+ $12.7078 $304.9872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess