EN
  • EN
  • DE

MCP3912A1-E/SS

Part No MCP3912A1-E/SS
Manufacturer Microchip Technology
Catalog PMIC - Energy Metering
Description IC ENERGY METER FRONT 4CH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features 3 Phase Meter IC 28-SSOP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name MCP3912
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 47
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884168-MCP3912A1-E/SS
Ultra Librarian 3D Model Ultra Librarian MCP3912A1-E/SS CAD Model

Description

Microchip Technology MCP3912A1-E/SS

The MCP3912A1-E/SS is a high-performance, multi-channel analog front-end (AFE) designed by Microchip Technology for energy metering, industrial, and commercial applications. This precision device features two 24-bit Delta-Sigma Analog-to-Digital Converters (ADCs) with programmable data rates up to 125k Samples per Second (SPS), making it ideal for high-speed signal acquisition.

It offers exceptional performance with its high accuracy and low noise characteristics. The MCP3912A1-E/SS operates over a wide analog supply voltage range of 3.0V to 3.6V and a digital supply voltage range of 1.7V to 3.6V, ensuring flexibility across different system designs. This integrated circuit is housed in a 20-lead SSOP (Shrink Small Outline Package), which is suitable for space-constrained applications.

Key features of the MCP3912A1-E/SS include:

  • Two synchronous sampling channels that help in accurate phase difference measurements, critical for power metering applications.
  • Internal Programmable Gain Amplifiers (PGAs) that allow for gains of up to 32V/V, enabling the monitoring of both low and high amplitude signals without external amplification.
  • An internal voltage reference with low drift, which minimizes the need for external components and simplifies design.
  • Dithering option available to enhance resolution further in lower data rate applications.
  • A variety of communication interfaces including SPI and a daisy-chain feature that simplifies the communication routing for multiple devices.
  • Checksum and communication error detection features that ensure data integrity during transmission.

The MCP3912A1-E/SS is designed to interface seamlessly with microcontrollers and digital signal processors, making it a versatile solution for complex measurement systems. With its robust feature set and Microchip's commitment to quality, this AFE is an excellent choice for engineers looking to enhance the performance and reliability of their energy metering and monitoring systems.

You May Also Be Interested in

Microchip Technology
IC ENERGY METER 1.8V/3V 28SSOP
Lowest to $1.4150
Maxim Integrated
IC ENERGY METER 256KB 68-QFN / Single Phase, Dual Phase Meter IC 68-SQFN (8x8)
Lowest to $8.3317
Maxim Integrated
IC PWR MEASUREMENT OCTAL 68-QFN
Lowest to $2.6738
Analog Devices Inc.
IC ENERGY METER 1PHASE 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $3.6325
Analog Devices Inc.
IC MONITOR QUAD UV/OV 16LFCSP
Lowest to $11.8863
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Need more? Email Us
Maxim Integrated
IC PWR MEASUREMENT 1PH 10-TQFN
Need more? Email Us
Analog Devices Inc.
IC MONITOR QUAD UV/OV 16LFCSP / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $16.5550
Microchip Technology
IC ENERGY METER FRONT 1CH 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $24.7389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6176 $50.6464
34+ $2.9683 $100.9222
53+ $2.8755 $152.4015
72+ $2.7828 $200.3616
93+ $2.6900 $250.1700
125+ $2.4117 $301.4625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,960 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess