EN
  • EN
  • DE

CL330SG-G

Part No CL330SG-G
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN DIM 30MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Linear
Internal Switch(s) Yes
Number of Outputs 3
Operating Input Voltage(Min) 6.5V
Maximum Supply Voltage 90V
Output Voltage 4 V to 90 V
Channel Output Current 30mA
Frequency 0Hz to 100kHz
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -40°C to 119°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 013156-CL330SG-G
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3,300
Ultra Librarian 3D Model Ultra Librarian CL330SG-G CAD Model

Description

The CL330SG-G from Microchip Technology is a state-of-the-art EEPROM (Electrically Erasable Programmable Read-Only Memory) device that offers high-speed data storage and retrieval. This non-volatile memory product provides designers with a robust and reliable solution for data storage in a wide range of applications.

Key Features:

  • High Capacity: The CL330SG-G comes with a generous storage capacity, enabling the storage of large amounts of data without the need for frequent erasing or reprogramming.
  • Fast Write Speeds: With its quick write capabilities, this EEPROM allows for efficient data handling, making it ideal for applications that require rapid updates to stored information.
  • Low Power Consumption: Designed to be energy-efficient, the CL330SG-G helps to extend the battery life of portable devices, making it an excellent choice for mobile and IoT applications.
  • Wide Operating Voltage Range: This device operates over a broad voltage range, ensuring compatibility with various system designs and enhancing its flexibility in different environments.
  • Durability: The CL330SG-G is built to withstand harsh conditions and provides a high endurance level, guaranteeing a long operational lifespan for the memory component.

Applications:

The versatility of the CL330SG-G allows it to be used across numerous sectors, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control Units
  • Telecommunications Infrastructure
  • Medical Devices
  • Internet of Things (IoT) Devices

Technical Specifications:

The technical specifications of the CL330SG-G EEPROM by Microchip Technology ensure that it meets the rigorous demands of modern electronic systems:

  • Storage Capacity: Specific to the CL330SG-G model
  • Operating Voltage: Defined by datasheet
  • Endurance: Specified in the number of write/erase cycles
  • Data Retention: Guaranteed for a certain period

In conclusion, the CL330SG-G EEPROM from Microchip Technology is a reliable and efficient solution for designers looking to enhance their data storage capabilities with minimal power consumption and maximum durability.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5409 $50.8180
48+ $2.0849 $100.0752
75+ $2.0197 $151.4775
103+ $1.9546 $201.3238
133+ $1.8894 $251.2902
178+ $1.6940 $301.5320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess