EN
  • EN
  • DE

LT3791IFE-1#PBF

Part No LT3791IFE-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK-BOOST 38TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Buck-Boost
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4.7 V to 60 V
Frequency - Switching 200kHz to 700kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 38-TSSOP-EP
Win Source Part Number 136434-LT3791IFE-1#PBF
Ultra Librarian 3D Model Ultra Librarian LT3791IFE-1#PBF CAD Model

Description

LT3791IFE-1#PBF - A Robust DC/DC Controller from Linear Technology

The LT3791IFE-1#PBF is a cutting-edge DC/DC controller designed by Linear Technology to manage high power, multi-string LED applications, and battery charging with efficiency and precision. This versatile component is an ideal choice for systems that require a buck-boost or buck mode operation, providing a constant current and constant voltage regulation with a single inductor design.

Key Features

  • Wide Input Voltage Range: The device operates with an input voltage range from 4.7V to 60V, making it suitable for a variety of power sources, including automotive, industrial, and telecommunication systems.
  • Adjustable Output Voltage: It can regulate output voltages up to 60V, which is beneficial for applications that demand a wide range of output voltages.
  • High Efficiency: The LT3791IFE-1#PBF utilizes four external MOSFETs, enabling it to deliver efficiencies as high as 97%. This high efficiency reduces heat generation and improves the overall reliability of the system.
  • Constant-Current and Constant-Voltage Regulation: It is capable of providing constant-current/constant-voltage regulation, making it an excellent choice for battery charging applications and LED drivers.
  • Robust Thermal Performance: The device is packaged in a thermally enhanced TSSOP-28, which aids in heat dissipation and ensures stable operation even in high power applications.

Applications

The LT3791IFE-1#PBF is highly versatile and can be used in a range of applications, including:

  • High Power LED Driver
  • Automotive and Industrial Lighting
  • Battery Chargers
  • Power Supply for Distributed DC Systems

Conclusion

With its robust design, high efficiency, and flexible operating parameters, the LT3791IFE-1#PBF from Linear Technology stands out as a highly reliable and versatile DC/DC controller. Whether it's for driving complex LED arrays, charging batteries with precision, or powering distributed systems, this component is engineered to meet the demands of modern high-power electronics. Its ability to maintain optimal performance across a wide range of conditions makes it a top choice for designers and engineers looking to create efficient and durable power systems.

You May Also Be Interested in

Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5576 $52.6728
7+ $14.4062 $100.8434
11+ $13.9560 $153.5160
15+ $13.5058 $202.5870
20+ $13.0557 $261.1140
26+ $11.7051 $304.3326
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess