EN
  • EN
  • DE

LT3970IMS-5#PBF

Part No LT3970IMS-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 535MA 10MSOP / Conv DC-DC 4.2V to 40V Step Down Single-Out 5V 0.35A Automotive 10-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.2V
Voltage Input MAX 40V
Output Voltage 5V
Output Current 535mA (Switch)
Frequency - Switching 200kHz ~ 2.25MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 781341-LT3970IMS-5#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3970
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3970IMS-5#PBF CAD Model

Description

The LT3970IMS-5#PBF is a robust, high-performance step-down voltage regulator designed and manufactured by Linear Technology. This component is engineered to convert higher input voltages to a fixed 5V output with a maximum output current of 1.2A. The device operates over a wide input voltage range from 4.3V to 38V, making it suitable for a variety of applications, including automotive, industrial, and portable electronics.

Key Features:

  • Wide Input Voltage Range: 4.3V to 38V, accommodating various power sources and fluctuating inputs.
  • Fixed 5V Output: Delivers a stable 5V supply with high efficiency, ideal for consistent performance.
  • High Output Current: Capable of delivering up to 1.2A, suitable for powering a wide array of devices.
  • Adjustable Switching Frequency: Offers a switching frequency range from 200kHz to 2.4MHz, which can be optimized for efficiency or size.
  • Low Dropout Operation: Ensures reliable performance even when the input voltage is close to the output voltage.
  • Thermal Protection: Integrated thermal shutdown function to protect the device under high-temperature conditions.
  • Built-in Current Limit: Provides over-current protection to prevent damage from excessive load conditions.

Applications:

  • Automotive and industrial systems
  • Telecommunications infrastructure
  • Portable electronic devices
  • Distributed power systems
  • Battery-powered equipment

The LT3970IMS-5#PBF is packaged in a compact MSOP-16 package with a thermally enhanced design, ensuring efficient heat dissipation for reliable operation even under full load conditions. Its high level of integration and performance features make it an excellent choice for designers looking for a versatile and dependable voltage regulation solution.

With its exceptional combination of wide input voltage range, high output current capability, and comprehensive protection features, the LT3970IMS-5#PBF stands out as a superior choice for a variety of power management applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9076 $59.6304
9+ $12.2319 $110.0871
13+ $11.8496 $154.0448
18+ $11.4674 $206.4132
23+ $11.0852 $254.9596
31+ $9.9384 $308.0904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess