EN
  • EN
  • DE

LT3970IMS-5#TRPBF

Part No LT3970IMS-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 535MA 10MSOP / Conv DC-DC 4.2V to 40V Step Down Single-Out 5V 0.35A Automotive 10-Pin MSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.2V
Voltage Input MAX 40V
Output Voltage 5V
Output Current 535mA (Switch)
Frequency - Switching 200kHz ~ 2.25MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 781342-LT3970IMS-5#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3970
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3970IMS-5#TRPBF CAD Model

Description

LT3970IMS-5#TRPBF - Step-Down Voltage Regulator

The LT3970IMS-5#TRPBF is a high-performance, 40V, 3.5A step-down switching regulator from Linear Technology, designed to deliver a constant 5V output from a wide input voltage range. This device is housed in a compact MSOP-16 package with a thermal pad for enhanced thermal performance and is part of Linear Technology's robust family of voltage regulators, offering efficiency, reliability, and simplicity for a variety of applications.

Key Features

  • Wide Input Voltage Range: Capable of operating with an input voltage range from 4.3V to 40V, making it suitable for applications with varying input supplies, including automotive and industrial systems.
  • Fixed 5V Output: Provides a regulated 5V output, which is commonly required for digital circuits, microcontrollers, and other low-power devices.
  • High Output Current: Delivers up to 3.5A of continuous output current, ensuring ample power for demanding loads.
  • High Efficiency: Integrated switching elements and a low ripple Burst Mode operation contribute to high efficiency across a wide range of load currents.
  • Thermal Protection: Features internal thermal shutdown and current limit protection, safeguarding the device and the load from excessive heat and overcurrent conditions.
  • Compact MSOP-16 Package: The MSOP-16 package with a thermal pad enables efficient heat dissipation and space-saving on the PCB.
  • Adjustable Frequency: The switching frequency can be set between 200kHz and 2.2MHz or synchronized to an external clock, allowing flexibility in design and optimization of component sizes.

Applications

The LT3970IMS-5#TRPBF is versatile and can be used in a variety of applications, including but not limited to:

  • Automotive Power Systems
  • Industrial Power Supplies
  • Power Distribution Systems
  • Point of Load Applications
  • Battery-Powered Devices

With its robust design, thermal management, and high efficiency, the LT3970IMS-5#TRPBF is an excellent choice for engineers looking for a reliable power solution that can withstand challenging environments while providing a consistent output voltage.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6547 $50.4393
46+ $2.1782 $100.1972
72+ $2.1102 $151.9344
98+ $2.0421 $200.1258
127+ $1.9740 $250.6980
170+ $1.7698 $300.8660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess