EN
  • EN
  • DE

LTC3851AIUD#TRPBF

Part No LTC3851AIUD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Step Down 810kHz Automotive 16-Pin QFN EP T/R / IC REG CTRLR BUCK 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4 V ~ 38 V
Frequency - Switching 235kHz ~ 750kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Soft Start, Tracking
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN-EP (3x3)
Win Source Part Number 783719-LTC3851AIUD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3851A
Introduction Date October 29, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3851AIUD#TRPBF CAD Model

Description

The LTC3851AIUD#TRPBF is a versatile synchronous step-down DC/DC controller from Linear Technology, designed to drive an external MOSFET pair in high efficiency power conversion applications. Its wide 4V to 38V input voltage range makes it suitable for a variety of sources, including automotive batteries, industrial supplies, and more. The product is particularly well-suited for environments requiring high performance and reliability.

Key Features

  • Wide Input Voltage Range: Operates from 4V to 38V, catering to a broad spectrum of power sources.
  • Output Voltage: Adjustable from 0.8V to VIN, providing flexibility for a wide range of output requirements.
  • High Efficiency: Synchronous operation with selectable frequency from 250kHz to 2.25MHz allows for optimization of efficiency and component size.
  • Robust Temperature Range: The 'AI' version operates from -40°C to 125°C, ensuring performance in extreme conditions.
  • Stable Operation: Current mode control provides excellent line and load transient response.
  • Programmable Soft-Start: Limits inrush current during startup, enhancing system reliability.
  • Tracking and Margining: Offers precision voltage tracking and margining capabilities for advanced power management.
  • Power Good Output: Provides a signal when the output voltage is within ±10% of the regulated voltage, useful for power sequencing.

Applications

  • Automotive Systems
  • Telecommunications Infrastructure
  • Industrial Equipment
  • Datacom and Storage Systems
  • High-Density Distributed Power Systems

Package and Availability

The LTC3851AIUD#TRPBF comes in a compact 20-pin (4mm × 4mm) QFN package, offering a space-saving solution for densely packed circuit boards. It is available in tape and reel packaging, designated by the 'TRPBF' suffix, which facilitates automated assembly processes for high-volume production requirements.

With its robust feature set and adaptable performance characteristics, the LTC3851AIUD#TRPBF from Linear Technology stands out as a high-quality component for sophisticated power management applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.8188 $68.8188
3+ $56.4667 $169.4001
4+ $54.7021 $218.8084
5+ $52.9376 $264.6880
6+ $51.1730 $307.0380
8+ $45.8793 $367.0344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess