EN
  • EN
  • DE

LT3971AIMSE#PBF

Part No LT3971AIMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.2A 10MSOP / Conv DC-DC 4.3V to 38V Synchronous Step Down Single-Out 1.19V to 30V 1.3A Automotive 10-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.3V
Voltage Input MAX 38V
Output Voltage 1.19V
Output Voltage MAX 30V
Output Current 1.2A
Frequency - Switching 200kHz ~ 2MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10-MSOP-EP
Win Source Part Number 781344-LT3971AIMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3971A
Introduction Date February 17, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3971AIMSE#PBF CAD Model

Description

Linear Technology's LT3971AIMSE#PBF DC/DC Converter

The LT3971AIMSE#PBF is a robust and efficient DC/DC converter module manufactured by Linear Technology, a brand well-known for its high-quality power management solutions. This component is designed to cater to a wide array of applications requiring a reliable power conversion source, from industrial systems to automotive electronics, and portable devices.

Key Features:

  • Wide Input Voltage Range: The LT3971AIMSE#PBF operates with an input voltage range of 4.3V to 38V, making it versatile for various source voltages and capable of withstanding voltage surges that are common in automotive and industrial environments.
  • Adjustable Output Voltage: Users can adjust the output voltage from 1.19V to 30V, providing flexibility in power design to meet specific circuit requirements.
  • High Efficiency: With its high-efficiency design, this converter minimizes power loss and heat generation, ensuring reliable performance even in thermally challenging conditions.
  • Low Ripple: The output voltage features low ripple, which is crucial for sensitive electronics that require a stable power supply.
  • Built-In Protection Features: The device includes overvoltage protection, overcurrent protection, and thermal shutdown, safeguarding both the power converter and the downstream components from potential damage.
  • Small Package: Housed in a 12-lead MSOP package, the LT3971AIMSE#PBF is compact and suitable for space-constrained applications.

Applications:

The LT3971AIMSE#PBF is ideal for a variety of applications, including but not limited to:

  • Automotive electronics
  • Industrial control systems
  • Telecommunications infrastructure
  • Portable electronic devices
  • Battery-powered equipment

With its combination of wide input voltage range, adjustable output, high efficiency, and comprehensive protection circuitry, the LT3971AIMSE#PBF from Linear Technology stands out as a reliable and versatile choice for designers seeking a high-performance DC/DC converter solution.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess