The LT3971IMSE-3.3#PBF is a robust, high-efficiency, DC/DC converter designed by Linear Technology, delivering a fixed output voltage of 3.3V. This component is part of Linear Technology's extensive range of power management solutions, engineered to meet the stringent requirements of complex electronic systems. The LT3971IMSE-3.3#PBF is a versatile power solution that is ideal for a wide array of applications, including automotive, industrial, and portable devices.
Key Features:
- Fixed Output Voltage: Provides a stable 3.3V output, which is essential for sensitive electronics requiring consistent power delivery.
- Wide Input Voltage Range: The device can operate with an input voltage range from 4.3V to 38V, making it suitable for applications with varying input power sources.
- High Efficiency: Designed with energy efficiency in mind, it minimizes power loss during conversion, thereby reducing heat generation and increasing system reliability.
- Burst Mode® Operation: This feature reduces quiescent current during light loads, leading to extended battery life in portable applications.
- Thermal Protection: Comes with built-in thermal shutdown to protect the device under high-temperature conditions.
- Adjustable Frequency: Users can set the switching frequency from 200kHz to 2.4MHz or synchronize it to an external clock, allowing flexibility in design and optimization of the size and response of the power supply.
Product Specifications:
Parameter
Value
Output Voltage (Fixed)
3.3V
Input Voltage Range
4.3V to 38V
Switching Frequency
200kHz to 2.4MHz
Package
MSOP-16
Operating Temperature
-40°C to +125°C
With its compact MSOP-16 package, the LT3971IMSE-3.3#PBF is designed for space-constrained applications. Its ability to provide a reliable power source under varying conditions and its user-friendly features make it an excellent choice for designers seeking performance and durability.