The LT3971IMSE#3GKPBF is a robust, high-efficiency, DC/DC converter integrated circuit (IC) from Linear Technology, designed to meet a wide range of power management requirements. This versatile component is capable of converting input voltages ranging from 4.3V to 38V, making it suitable for applications in automotive, industrial, and telecommunications sectors.
Key Features:
- Wide Input Voltage Range: The device supports a broad input voltage range of 4.3V to 38V, which is ideal for systems that experience large fluctuations in power supply.
- Adjustable Output Voltage: Users can set the output voltage from 1.19V to 30V, providing flexibility for various design requirements.
- High Efficiency: The LT3971IMSE#3GKPBF offers up to 93% efficiency, minimizing power loss and heat generation within the system.
- Burst Mode® Operation: This feature ensures low quiescent current, which is critical for battery-powered applications where extending battery life is a priority.
- Thermal Protection: The IC includes thermal shutdown protection that safeguards the device from damage due to overheating.
- Robust Design: With its MSOP-16 (12 Leads) package, the LT3971IMSE#3GKPBF is designed for rugged environments and can withstand the demanding conditions of industrial applications.
Applications:
The LT3971IMSE#3GKPBF is a versatile component suitable for a variety of applications, including:
- Automotive power systems
- Portable instruments
- Industrial power supplies
- Telecommunications infrastructure
- Energy harvesting systems
Reliability and Performance:
Linear Technology's commitment to high-quality and performance is evident in the LT3971IMSE#3GKPBF. The device's wide input voltage range, high efficiency, and robust package make it a reliable choice for designers looking to create stable and efficient power systems in challenging environments.