EN
  • EN
  • DE

LT3972HMSE#TRPBF

Part No LT3972HMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.6V
Maximum Input Voltage 33V
Nominal Output Voltage (Min/Fixed) 0.79V
Maximum Output Voltage 30V
Output Current 3.5A
Frequency - Switching 230kHz to 2.45MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 10-MSOP-EP
Win Source Part Number 127760-LT3972HMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3972HMSE#TRPBF CAD Model

Description

LT3972HMSE#TRPBF - A Robust DC/DC Converter from Linear Technology

The LT3972HMSE#TRPBF is a versatile and efficient DC/DC converter integrated circuit designed by Linear Technology, which is renowned for its high-performance analog integrated circuits. This particular product is a step-down switching regulator that is capable of converting a higher input voltage into a lower output voltage with a high degree of efficiency, making it an ideal choice for a wide range of applications in the electronics industry.

One of the standout features of the LT3972HMSE#TRPBF is its wide input voltage range, which spans from 3.6V to 33V, providing the flexibility needed to operate in various supply conditions. This makes it suitable for use in automotive, industrial, and telecommunication systems, where input voltage can vary significantly. The device can deliver a continuous output current up to 3.5A, allowing it to power a broad array of low-voltage circuits and components.

The LT3972HMSE#TRPBF ensures a high level of performance with its 3.5MHz fixed frequency operation, which allows for a small external inductor and capacitors, resulting in a compact power supply solution. Additionally, the switching frequency can be synchronized to an external clock, enabling designers to optimize the system performance and reduce electromagnetic interference (EMI).

With its internal soft-start feature, this DC/DC converter minimizes inrush current during startup, protecting both the regulator and the load from potential damage. Moreover, the LT3972HMSE#TRPBF includes a range of protective features such as overvoltage protection, thermal shutdown, and current limiting, which enhance the reliability and longevity of the end application.

Engineers will also appreciate the Burst Mode® operation, which significantly improves efficiency at low output currents and reduces standby power consumption, making the LT3972HMSE#TRPBF an excellent choice for battery-powered devices.

Packaged in a thermally efficient MSOP-16E, the LT3972HMSE#TRPBF is designed to handle harsh environments and is characterized for operation from −40°C to 125°C, ensuring reliable performance in a wide range of temperatures.

Overall, the LT3972HMSE#TRPBF from Linear Technology is a high-quality, feature-rich DC/DC converter that offers a compact, efficient, and reliable power management solution for a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess