EN
  • EN
  • DE

LT3973EDD-3.3#PBF

Part No LT3973EDD-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 0.75A 10DFN / Conv DC-DC 4.2V to 42V Step Down Single-Out 3.3V 0.75A Automotive 10-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.2V
Voltage Input MAX 42V
Output Voltage 3.3V
Output Current 750mA
Frequency - Switching 195kHz ~ 2.15MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 781360-LT3973EDD-3.3#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3973E
Introduction Date October 11, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3973EDD-3.3#PBF CAD Model

Description

Product Overview: LT3973EDD-3.3#PBF

The LT3973EDD-3.3#PBF is a robust DC/DC converter from Linear Technology, designed to deliver high efficiency and reliability for a wide range of applications. This step-down switching regulator is capable of generating a fixed 3.3V output from an input voltage range of 4V to 38V, making it extremely versatile for various systems that require a stable low-voltage supply.

Encased in a compact DFN (Dual Flat No-lead) package, the LT3973EDD-3.3#PBF offers an excellent solution for space-constrained applications. Its small footprint does not compromise its performance, as it can deliver up to 2.5A of continuous output current to power your devices. The DFN package also enhances thermal performance, ensuring the product operates reliably across its full temperature range.

One of the key features of the LT3973EDD-3.3#PBF is its high efficiency, which is achieved through its Burst Mode® operation. This feature significantly reduces quiescent current, making it ideal for battery-powered applications where power conservation is critical. Additionally, for noise-sensitive applications, the converter can be synchronized to an external clock through its phase-lockable fixed frequency of up to 2MHz, minimizing electromagnetic interference (EMI).

The product is also designed with protection features in mind. It includes overvoltage protection, thermal protection, and a current limit to safeguard your application from unexpected electrical anomalies. Furthermore, the LT3973EDD-3.3#PBF has a soft-start feature that prevents input current surge during startup, enhancing the durability and lifespan of both the converter and the end application.

For designers looking for a power solution that combines efficiency, compactness, and reliability, the LT3973EDD-3.3#PBF is an excellent choice. Its ease of use, coupled with Linear Technology's reputation for high-quality power management solutions, makes it a go-to component for a variety of industrial, automotive, and consumer electronics applications.

Whether you're designing a portable device, an automotive power system, or a complex industrial machine, the LT3973EDD-3.3#PBF provides the performance and reliability needed to ensure your product operates at its best.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4626 $53.8504
10+ $11.0463 $110.4630
15+ $10.7011 $160.5165
20+ $10.3559 $207.1180
25+ $10.0107 $250.2675
34+ $8.9751 $305.1534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess