EN
  • EN
  • DE

LT3973IMSE-5#PBF

Part No LT3973IMSE-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 0.75A 10MSOP / Conv DC-DC 4.2V to 42V Step Down Single-Out 5V 0.75A Automotive 10-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.2V
Voltage Input MAX 42V
Output Voltage 5V
Output Current 750mA
Frequency - Switching 195kHz ~ 2.15MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10-MSOP-EP
Win Source Part Number 781367-LT3973IMSE-5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3973I
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3973IMSE-5#PBF CAD Model

Description

The LT3973IMSE-5#PBF is a robust and highly efficient DC/DC converter designed and manufactured by Linear Technology. This step-down converter is capable of delivering a fixed 5V output voltage, making it an ideal power solution for a wide array of applications, including automotive, industrial, and telecommunications systems.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 4.3V to 42V, accommodating a variety of power sources and fluctuating inputs.
  • Fixed 5V Output: The converter provides a stable 5V output, essential for consistent performance in electronic circuits.
  • High Efficiency: With its advanced design, the LT3973IMSE-5#PBF achieves high efficiency, minimizing heat generation and power loss.
  • Adjustable Frequency: The switching frequency is adjustable from 200kHz to 2.2MHz, allowing optimization for efficiency or component size.
  • Robust Thermal Performance: The device is offered in a thermally efficient MSOP-16E package, ensuring reliable operation even in demanding thermal environments.

Protection Features

  • Overvoltage Protection: The converter includes overvoltage protection, safeguarding the device and downstream components from voltage spikes.
  • Thermal Shutdown: An internal thermal shutdown mechanism protects the LT3973IMSE-5#PBF from overheating, enhancing the product's longevity.
  • Current Limiting: The built-in current limiting prevents damage from excessive current draw, contributing to the overall durability of the system.

Applications

The LT3973IMSE-5#PBF is versatile and can be utilized in a range of applications including, but not limited to:

  • Automotive and Transportation Systems
  • Industrial Power Supplies
  • Telecommunications Infrastructure
  • Portable Electronic Devices
  • Distributed Power Systems

Linear Technology's LT3973IMSE-5#PBF is a reliable and high-performance solution for designers seeking a fixed 5V output DC/DC converter that can withstand harsh environments while providing consistent power delivery.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess