EN
  • EN
  • DE

LT3991EDD#PBF

Part No LT3991EDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.2A 10DFN / Conv DC-DC 4.3V to 55V Synchronous Step Down Single-Out 1.19V to 30V 1.2A Automotive 10-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.3V
Voltage Input MAX 55V
Output Voltage 1.19V
Output Voltage MAX 30V
Output Current 1.2A
Frequency - Switching 200kHz ~ 2MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 781385-LT3991EDD#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3991
Introduction Date November 04, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3991EDD#PBF CAD Model

Description

LT3991EDD#PBF - A Robust Step-Down DC/DC Converter

The LT3991EDD#PBF is a high-performance, step-down DC/DC converter from Linear Technology, designed for precision voltage regulation in a variety of applications. This efficient power management integrated circuit is capable of delivering up to 1.2A of continuous output current from a wide input voltage range of 4V to 38V, making it ideal for automotive, industrial, and distributed power systems.

Encased in a compact DFN-10 package, the LT3991EDD#PBF is engineered to minimize the board space required for power regulation solutions. Its small footprint is complemented by its thermal performance, which ensures reliable operation even in high-temperature environments.

The converter features a high efficiency design, which translates into reduced power loss and improved battery life in portable applications. With a switching frequency that can be programmed from 200kHz to 2.2MHz, the LT3991EDD#PBF allows designers to optimize the size of external components, particularly the inductor and capacitors, to achieve a compact and responsive power supply design.

In addition to its high efficiency and adjustable frequency, the LT3991EDD#PBF boasts a rich set of features to enhance system reliability and performance. These include a Burst Mode operation for low quiescent current, a shutdown feature to reduce the supply current to less than 1µA, and a soft-start capability to limit inrush current during startup. Furthermore, the device provides robust protection features such as thermal shutdown, current limiting, and overvoltage lockout.

For applications requiring precise voltage regulation, the LT3991EDD#PBF offers an adjustable output voltage down to 0.79V with a high accuracy of ±2% over the full line, load, and temperature range. This precision, combined with its wide input voltage range and robust feature set, makes the LT3991EDD#PBF an excellent choice for designers looking to create efficient, reliable, and compact power management solutions.

Overall, the LT3991EDD#PBF from Linear Technology represents a versatile and robust choice for any application where efficient step-down voltage conversion is required, from automotive electronics to portable devices and industrial systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2895 $56.4475
11+ $9.2632 $101.8952
17+ $8.9737 $152.5529
24+ $8.6842 $208.4208
30+ $8.3948 $251.8440
40+ $7.5264 $301.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess