EN
  • EN
  • DE

LT3991EMSE-5#TRPBF

Part No LT3991EMSE-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 1.2A 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4.3V
Maximum Input Voltage 55V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 1.2A
Frequency - Switching 200kHz to 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-MSOP-EP
Win Source Part Number 131440-LT3991EMSE-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3991EMSE-5#TRPBF CAD Model

Description

LT3991EMSE-5#TRPBF - DC/DC Converter

The LT3991EMSE-5#TRPBF is a robust and efficient step-down switching voltage regulator from Linear Technology, designed to deliver a fixed 5V output from a wide input voltage range. This component is ideal for a variety of applications, including industrial, automotive, and communication systems, where a stable and reliable power supply is critical.

Key Features

  • Wide Input Voltage Range: Capable of operating from an input voltage range of 4V to 38V, making it suitable for applications with varying input voltages.
  • Fixed 5V Output: Provides a stable 5V output, which is essential for powering sensitive electronic devices.
  • High Efficiency: Its high-efficiency design ensures minimal heat generation and lower energy consumption, which is crucial for battery-powered devices.
  • Low Ripple: The switching regulator design offers low output voltage ripple, ensuring a clean power supply for noise-sensitive circuits.
  • Adjustable Switching Frequency: The switching frequency can be adjusted up to 2MHz, allowing for flexibility in balancing efficiency and component size.
  • Thermal Protection: Features thermal shutdown and current limit protection, safeguarding the device and the system from overheating and overcurrent conditions.
  • MSOP-10 Package: Comes in a compact MSOP-10 package, ideal for space-constrained applications.

Applications

  • Automotive Electronics
  • Industrial Control Systems
  • Portable Handheld Devices
  • Telecommunication Infrastructure
  • Power Supply Modules

The LT3991EMSE-5#TRPBF is a testament to Linear Technology's commitment to high-quality power management solutions. It offers a combination of versatility, efficiency, and reliability, making it a go-to choice for designers looking to create sophisticated electronic systems with stringent power requirements.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess