EN
  • EN
  • DE

NTMTS0D7N04CTXG

Part No NTMTS0D7N04CTXG
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 65A/420A 8DFNW / N-Channel 40 V 65A (Ta), 420A (Tc) 4.9W (Ta), 205W (Tc) Surface Mount 8-DFNW (8.3x8.4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer onsemi
Packaging Reel - TR
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 65A, 420A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 0.67mOhm @ 50A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 140 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 9230 pF @ 25 V
Power Dissipation (Max) 4.9W, 205W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Surface Mount
Supplier Device Package 8-DFNW (8.3x8.4)
Case / Package 8-PowerTDFN
Base Product Number NTMTS0
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number NTMTS0D7N04CTXG-ND,488-NTMTS0D7N04CTXGTR,488-NTMTS0D7N04CTXGCT,488-NTMTS0D7N04CTXGDKR
Standard Package 3,000
Win Source Part Number 1325377-NTMTS0D7N04CTXG
Ultra Librarian 3D Model Ultra Librarian NTMTS0D7N04CTXG CAD Model

Description

ON Semiconductor NTMTS0D7N04CTXG Overview

The NTMTS0D7N04CTXG is a cutting-edge power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This high-performance transistor is designed to meet the rigorous demands of modern electronic circuits, offering a perfect combination of low on-resistance, high-speed switching, and thermal efficiency. It is a go-to component for designers looking to enhance power management in a variety of applications.

Key Features

  • Low On-Resistance: The NTMTS0D7N04CTXG boasts an exceptionally low on-resistance, which minimizes conduction losses and improves overall efficiency in applications.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-frequency operations, ensuring that power conversion processes are both smooth and efficient.
  • Thermal Management: This device is encapsulated in a compact package that enhances thermal performance, ensuring reliability even under high temperature operating conditions.
  • Robustness: ON Semiconductor's commitment to quality means that the NTMTS0D7N04CTXG is built to withstand tough conditions, making it suitable for industrial and automotive applications.

Applications

The versatility of the NTMTS0D7N04CTXG allows it to be used in a wide array of applications. It is particularly well-suited for power supply circuits, DC-DC converters, motor drives, and other power management tasks within consumer electronics, computing, telecommunications, and automotive systems. Its robustness also makes it an excellent choice for more demanding industrial applications.

Environmental and Quality Certifications

ON Semiconductor ensures that the NTMTS0D7N04CTXG not only meets but exceeds industry standards for quality and environmental sustainability. The component is compliant with RoHS regulations, which restricts the use of certain hazardous materials found in electrical and electronic products. Additionally, the device is manufactured in facilities that are committed to reducing environmental impact and are certified for global environmental management standards.

Conclusion

The ON Semiconductor NTMTS0D7N04CTXG is a testament to the company's dedication to providing high-quality, energy-efficient solutions for the electronics industry. With its outstanding features and robust performance, this power MOSFET is an ideal choice for engineers and designers looking to push the boundaries of power management technology.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7154 $59.4464
38+ $3.0487 $115.8506
59+ $2.9533 $174.2447
81+ $2.8581 $231.5061
105+ $2.7628 $290.0940
140+ $2.4770 $346.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,020 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess