EN
  • EN
  • DE

LT3992IFE#PBF

Part No LT3992IFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A DL 38-TSSOP / Conv DC-DC 3V to 60V Step Down Single-Out 0.25V 3A Automotive 38-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 3V
Voltage Input MAX 60V
Output Voltage 0.8V
Output Voltage MAX 57V
Output Current 3A
Frequency - Switching 110kHz ~ 2.5MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 38-TSSOP-EP
Win Source Part Number 781395-LT3992IFE#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3992I
Introduction Date March 19, 2012
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3992IFE#PBF CAD Model

Description

Product Overview: LT3992IFE#PBF

The LT3992IFE#PBF is a high-performance step-down switching regulator from Linear Technology, engineered to deliver efficient power conversion for a wide range of applications. This advanced component features a robust design that enables it to provide a continuous output current of up to 3.5A, making it an ideal choice for demanding environments where reliable power is essential.

Key Features

  • Wide Input Voltage Range: The LT3992IFE#PBF operates over a broad input voltage range from 3.6V to 36V, accommodating a variety of power sources and ensuring versatility across different applications.
  • Adjustable Switching Frequency: With a switching frequency that can be programmed between 250kHz and 2.2MHz, designers have the flexibility to optimize the regulator for efficiency or component size.
  • Integrated Boost Diode: The inclusion of an internal boost diode reduces external component count, simplifies circuit design, and saves board space.
  • High Efficiency: The LT3992IFE#PBF employs a synchronous rectification architecture, which enhances efficiency, especially at higher switching frequencies.
  • Thermal Performance: The device is housed in a thermally efficient TSSOP-16 package, which aids in heat dissipation and ensures stable operation even under high load conditions.
  • Protection Features: It includes a range of protection features such as overvoltage protection, overcurrent protection, and thermal shutdown, safeguarding the system against potential damage from abnormal operating conditions.

Applications

The versatile nature of the LT3992IFE#PBF makes it suitable for a variety of applications, including but not limited to:

  • Automotive and industrial power systems
  • Telecommunications infrastructure
  • Distributed power systems
  • Battery-powered devices

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LT3992IFE#PBF is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring reliable performance over an extended temperature range of -40°C to 125°C. With its robust feature set and proven reliability, the LT3992IFE#PBF is an excellent choice for designers seeking a high-quality, efficient, and flexible power management solution.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess