EN
  • EN
  • DE

LT3995IMSE#TRPBF

Part No LT3995IMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 3A 16MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.3V
Maximum Input Voltage 60V
Voltage - Output (Min/Fixed) 1.197V
Maximum Output Voltage 55.8V
Current - Output 3A
Frequency - Switching 200kHz ~ 2.25MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TFSOP Exposed Pad
Supplier Device Package 16-MSOP-EP
Part Number Series LT3995
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807145-LT3995IMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3995IMSE#TRPBF CAD Model

Description

Overview of LT3995IMSE#TRPBF

The LT3995IMSE#TRPBF is a robust DC/DC converter designed and manufactured by Linear Technology, a leader in high-performance analog integrated circuits. This component is specifically engineered to cater to a wide range of power supply applications, offering versatility and reliability to designers and engineers.

Key Features

  • Wide Input Voltage Range: The LT3995IMSE#TRPBF operates over a broad input voltage range from 4.3V to 60V, making it suitable for applications with varying power sources, including automotive and industrial systems.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.8V to as high as the input voltage, providing flexibility for different circuit requirements.
  • High Efficiency: With its high-efficiency design, this converter minimizes power loss and heat generation, which is critical for performance and longevity in electronic devices.
  • Burst Mode® Operation: The device features Burst Mode operation, which significantly reduces quiescent current during light load conditions, enhancing battery life in portable applications.
  • Thermal Protection: It includes thermal shutdown protection that safeguards the device and the overall system from damage due to excessive temperatures.
  • Robust Packaging: The LT3995IMSE#TRPBF comes in a thermally efficient MSOP-16E package that is suitable for space-constrained applications while ensuring proper heat dissipation.

Applications

The versatility of the LT3995IMSE#TRPBF makes it an ideal choice for a variety of applications, including but not limited to:

  • Automotive Power Systems
  • Industrial Power Supplies
  • Telecommunications Equipment
  • Portable Electronic Devices
  • Battery-Powered Systems

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT3995IMSE#TRPBF meets the highest standards of performance and reliability. Each device undergoes rigorous testing and quality control measures to provide consistent and dependable operation in even the most demanding conditions.

In conclusion, the LT3995IMSE#TRPBF is a high-performance, adaptable, and efficient solution for a wide range of DC/DC conversion applications, backed by the quality and expertise of Linear Technology.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2820 $52.8200
24+ $4.3340 $104.0160
36+ $4.1985 $151.1460
50+ $4.0631 $203.1550
64+ $3.9277 $251.3728
86+ $3.5214 $302.8404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,480 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess