EN
  • EN
  • DE

LT3999IMSE#PBF

Part No LT3999IMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG PSH-PLL ISO ADJ 1A 10MSOP / DC/DC Cntrlr Single-OUT 1000kHz 10-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Push-Pull
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 36V
Output Current 1A
Frequency - Switching 50kHz ~ 1MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10-MSOP-EP
Win Source Part Number 781396-LT3999IMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3999
Introduction Date September 10, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3999IMSE#PBF CAD Model

Description

The LT3999IMSE#PBF is a monolithic push-pull DC/DC driver with a robust feature set, designed by Linear Technology to cater to a wide array of power management needs. This versatile component is ideal for applications requiring efficient power conversion, small form factor solutions, and reliable performance under varying conditions.

Key Features

  • Wide Input Voltage Range: The LT3999IMSE#PBF operates over a broad input voltage range, accommodating various power sources and ensuring compatibility with diverse systems.
  • Integrated Transformer Driver: With its built-in transformer driver, this IC simplifies design and reduces external component count, leading to a more compact and cost-effective power supply solution.
  • Adjustable Switching Frequency: Designers can set the switching frequency anywhere from 100kHz to 1MHz, offering flexibility to optimize for efficiency, size, or electromagnetic interference (EMI) characteristics.
  • Low Shutdown Current: The shutdown feature allows for low quiescent current draw, extending battery life in portable applications when the converter is not in use.

Applications

The LT3999IMSE#PBF is well-suited for a variety of applications, including but not limited to isolated telecom power supplies, isolated auxiliary/housekeeping power supplies, and power conditioners for data acquisition systems. Its ability to provide isolated power conversion makes it an excellent choice for sensitive applications where electrical isolation is crucial.

Package and Reliability

Packaged in a compact MSOP-16, the LT3999IMSE#PBF is designed for space-constrained environments while offering robust protection features such as thermal shutdown, overvoltage protection, and under-voltage lockout, ensuring long-term reliability and safe operation under adverse conditions.

Conclusion

Linear Technology's LT3999IMSE#PBF stands out as a powerful, adaptable, and reliable solution for your DC/DC conversion needs. Its combination of features, including high efficiency, compact packaging, and integrated functionalities, makes it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9774 $51.9096
10+ $10.6481 $106.4810
15+ $10.3153 $154.7295
21+ $9.9826 $209.6346
26+ $9.6498 $250.8948
35+ $8.6516 $302.8060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,498 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess