EN
  • EN
  • DE

LT4250HCS8#TR

Part No LT4250HCS8#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 719131-LT4250HCS8#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT4250HCS8#TR CAD Model

Description

Product Overview: LT4250HCS8#TR

The LT4250HCS8#TR is a robust hot swap controller integrated circuit (IC) designed by Linear Technology, now part of Analog Devices, to manage the insertion and removal of circuit boards into live backplanes or other powered systems. This device is engineered to provide a smooth power-up sequence, thus preventing glitches and surges that can damage sensitive electronic components.

This hot swap controller is housed in a compact HCS8 package, which is ideal for space-constrained applications. It comes in a tape and reel format, denoted by the '#TR' suffix, making it suitable for high-volume automated manufacturing processes.

Key Features

  • Adjustable Supply Voltage: The LT4250HCS8#TR can operate over a wide range of supply voltages, making it versatile for various system requirements.
  • Electronic Circuit Breaker: It includes an electronic circuit breaker function that provides precise overcurrent protection by sensing the voltage across a sense resistor and responding to overcurrent conditions.
  • Programmable Current Limit: Users can set the current limit threshold through an external resistor, allowing customization for different load requirements.
  • Fast Response Time: The device features a quick response to fault conditions, ensuring rapid disconnection of the load to prevent damage.
  • Gate Drive for External N-Channel MOSFET: The controller drives an external N-channel MOSFET, enabling it to control power delivery effectively.
  • Overtemperature Protection: It includes a thermal shutdown mechanism to protect against excessive heat that could compromise the system's reliability.

Applications

The LT4250HCS8#TR is designed for a wide range of applications where safe and controlled power distribution is critical. It is commonly used in:

  • Server and Telecom Hot Swap Systems
  • Redundant Power Supplies
  • Industrial Systems
  • Network Switches and Routers

With its robust feature set and reliable performance, the LT4250HCS8#TR hot swap controller is an essential component for designing safe, flexible, and durable power management systems in high-availability and mission-critical environments.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3668 $52.4016
28+ $3.5831 $100.3268
44+ $3.4711 $152.7284
60+ $3.3591 $201.5460
77+ $3.2472 $250.0344
104+ $2.9112 $302.7648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess