EN
  • EN
  • DE

LT4256-1CS8

Part No LT4256-1CS8
Manufacturer Linear Technology
Description Positive High Voltage Hot Swap Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206822-LT4256-1CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT4256-1CS8 CAD Model

Description

The LT4256-1CS8 from Linear Technology is a sophisticated hot swap controller designed to enable safe board insertion and removal from a live backplane. This integrated circuit (IC) is housed in an 8-lead SO package, offering compact and reliable performance for a wide range of applications.

Key Features

  • Wide Operating Range: The LT4256-1CS8 operates over a voltage range of 9V to 80V, making it suitable for managing high voltage supplies in telecom and industrial applications.
  • Adjustable Current Limit: It features an adjustable current limit which can be set with a single external resistor. This flexibility allows precise control over the inrush current during hot swapping, protecting both the board and the backplane from electrical damage.
  • Gate Voltage Clamping: To protect external N-channel MOSFETs from overvoltage, the device provides internal gate voltage clamping.
  • Overcurrent Protection: The LT4256-1CS8 incorporates overcurrent protection with foldback current limiting, which helps in reducing the power dissipation during overcurrent conditions.
  • Automatic Retry or Latch Off: Upon fault detection, the device offers a user-selectable automatic retry or latch off feature, which ensures system reliability and safety.
  • Status Indicators: Integrated fault status indication is provided to assist in diagnostics and system monitoring.

Applications

The LT4256-1CS8 is versatile and can be used in various high voltage applications including:

  • Hot swapping of racks in server farms and telecom systems
  • Industrial systems
  • Network switches and routers
  • Power distribution systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT4256-1CS8 is no exception. With its robust design and built-in protection features, it ensures a high level of reliability for critical systems that cannot afford downtime or data loss.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5357 $55.3570
20+ $5.1786 $103.5720
30+ $5.0000 $150.0000
44+ $4.6429 $204.2876
56+ $4.4643 $250.0008
70+ $4.2858 $300.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,387 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess