EN
  • EN
  • DE

LT4320IMSE#TRPBF

Part No LT4320IMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR BRIDGE RECT 12MSOP / OR Controller N-Channel Single 12-Pin MSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Bridge Rectifier
Channel Type Type N
Internal Switch(s) No
Operating Supply Current 1.5mA
Operating Supply Voltage 9 V ~ 72 V
Applications General
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 12-MSOP-EP
Win Source Part Number 781416-LT4320IMSE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT4320
Introduction Date May 22, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT4320IMSE#TRPBF CAD Model

Description

Product Overview

The LT4320IMSE#TRPBF is a high-performance ideal diode bridge controller from Linear Technology that revolutionizes power rectification by significantly reducing power loss and heat dissipation compared to traditional diode-bridge solutions. This innovative component is designed to drive four N-channel MOSFETs, emulating an ideal diode rectifier when connected to an AC power source.

Key Features

  • Minimized Power Loss: By utilizing low-loss N-channel MOSFETs, the LT4320IMSE#TRPBF reduces the power dissipation that typically occurs in Schottky and P-N junction diode bridges, enhancing efficiency and performance.
  • Wide Operating Voltage Range: This controller operates seamlessly across a voltage range of 9V to 72V, making it versatile for various applications, including industrial, automotive, and telecommunications.
  • Advanced Packaging: The component is available in a compact 12-lead MSOP package, providing a space-saving solution without compromising on functionality.
  • High-Temperature Operation: With an operating temperature range from -40°C to +125°C, the LT4320IMSE#TRPBF is suitable for demanding environments and ensures reliable performance under extreme conditions.

Applications

The LT4320IMSE#TRPBF is ideal for a wide array of applications where efficiency and thermal performance are critical. These include:

  • Power supplies
  • Automotive systems
  • Telecommunication infrastructure
  • Industrial equipment
  • High-performance computing

Product Benefits

The use of the LT4320IMSE#TRPBF in AC to DC conversion circuits not only improves system efficiency but also extends the life of the end product by minimizing the heat generated during operation. With its ability to support a high continuous current without the need for heat sinks or cooling fans, this product offers a significant advantage in terms of reliability and design simplicity.

Whether you're designing power management systems for energy-sensitive applications or looking to retrofit existing equipment for better performance, the LT4320IMSE#TRPBF from Linear Technology provides an advanced solution for modern power rectification needs.

You May Also Be Interested in

ON Semiconductor
GREENBRIDGETM 2 SERIES OF HIGH-E / OR Controller Bridge Rectifier N and P-Channel Bridge (2) 12-MLP (5x4.5)
Lowest to $3.5800
Maxim Integrated
IC OR CTRLR N+1 16QSOP
Need more? Email Us
Vicor Corporation
IC OR CTRLR N+1 25LGA / OR Controller N+1 ORing Controller N-Channel N:1 25-LGA (5x7)
Lowest to $19.3058
Texas Instruments
ENHANCED LOW IQ IDEAL DIODE CONT / OR Controller N+1 ORing Controller N-Channel 1:1 TSOT-23-8
Lowest to $7.1557
Vicor Corporation
IC OR CTRLR / OR Controller N+1 ORing Controller N-Channel N:1 10-DFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR SRC SELECT 8MSOP / OR Controller Source Selector Switch P-Channel 2:1 8-MSOP
Lowest to $10.5580
Texas Instruments
IC PWR MGMT BATTERY MGMT / OR Controller Source Selector Switch N-Channel 2:1 20-DSBGA
Lowest to $0.7572
Texas Instruments
IC OR CTRLR N+1 6SOT / OR Controller N+1 ORing Controller N-Channel N:1 SOT-23-THIN
Lowest to $2.4263
Texas Instruments
IC POWER MANAGEMENT / OR Controller N+1 ORing Controller N-Channel 1:1 16-HTSSOP
Lowest to $2.4925

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1436 $54.8616
14+ $7.5024 $105.0336
21+ $7.2680 $152.6280
29+ $7.0335 $203.9715
37+ $6.7991 $251.5667
50+ $6.0957 $304.7850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,376 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess