EN
  • EN
  • DE
  • IT

LT4356HDE-1#PBF

Part No LT4356HDE-1#PBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description IC OVERVOLT PROT REG 12-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD (SMT)
Case / Package 12-DFN (4x3)
Voltage - Working 4 to 80V
Win Source Part Number 020430-LT4356HDE-1#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT4356HDE-1#PBF CAD Model

Description

The LT4356HDE-1#PBF is a surge stopper device crafted by Linear Technology to provide robust protection to electronic systems against high voltage spikes, surges, and overcurrent events. This versatile component is designed to safeguard sensitive electronics in a variety of applications, ranging from automotive to industrial and avionics systems.

Key Features

  • Surge Protection: The LT4356HDE-1#PBF is capable of clamping input surges in excess of 100V to a safe level, ensuring the downstream electronics are protected from potentially damaging high voltage transients.
  • Overcurrent Protection: It includes an overcurrent protection feature that limits the output current during fault conditions, preventing thermal runaway and potential damage to the system.
  • Wide Operating Range: This device operates effectively with supply voltages ranging from 4V to 80V, making it suitable for a broad array of power systems.
  • Adjustable Output Clamp Voltage: Users can set the desired output clamp voltage using an external resistor divider, providing flexibility to match the protection level to the specific needs of the application.
  • Low Quiescent Current: The LT4356HDE-1#PBF maintains a low quiescent current, which is crucial for power-sensitive applications and extends the battery life in portable devices.

Applications

  • Automotive Electronics
  • Industrial Control Systems
  • Avionics and Marine Electronics
  • Telecommunications Infrastructure
  • Portable Devices with External Power

Package and Reliability

The LT4356HDE-1#PBF comes in a thermally enhanced 12-lead 4mm × 3mm DFN package, which ensures efficient heat dissipation for reliable operation even under high-power or high-temperature conditions. Linear Technology's commitment to quality means that this surge stopper is built to meet stringent industry standards for performance and durability.

Conclusion

With its combination of surge and overcurrent protection, wide operating range, and adjustable clamp voltage, the LT4356HDE-1#PBF is an ideal choice for designers looking to enhance the resilience and longevity of their electronic systems. Its compact package and low power consumption make it a versatile solution for protecting a wide range of electronic applications from harsh electrical environments.

You May Also Be Interested in

Texas Instruments
TPD6S300A USB TYPEC
Lowest to $0.7940
Analog Devices Inc.
IC SURGE STOPPER HV 16-SOIC
Lowest to $7.5694
Analog Devices Inc.
IC SURGE STOPPER ADJ 16-SOIC
Lowest to $8.4083
Texas Instruments
IC DIODE INTERFACE PROT 16SSOP
Lowest to $93.2331
Texas Instruments
IC UNIDIR PRECISION SURGE DIODE
Lowest to $0.5031
Texas Instruments
UNIDIR PRECISION SURGE DIODE
Lowest to $0.4816
Texas Instruments
33V PRECISION SURGE PROTECTION C
Lowest to $0.2780
Analog Devices Inc.
IC SURGE STOPPER ADJ 16-SOIC
Lowest to $9.5927
Texas Instruments
33V PRECISION SURGE PROTECTION
Lowest to $0.4747

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3158 $58.2106
13+ $7.7895 $101.2635
20+ $7.5264 $150.5280
29+ $7.0001 $203.0029
38+ $6.7369 $256.0022
47+ $6.4737 $304.2639
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess