EN
  • EN
  • DE

LT4356HDE-2#PBF

Part No LT4356HDE-2#PBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description IC SURGE STOPPER ADJ 12-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD (SMT)
Case / Package 12-DFN (4x3)
Voltage - Working 4 to 80V
Win Source Part Number 122485-LT4356HDE-2#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT4356HDE-2#PBF CAD Model

Description

LT4356HDE-2#PBF - Surge Stopper from Linear Technology

The LT4356HDE-2#PBF is a robust surge stopper designed to protect sensitive electronic circuits from high voltage transients and surges. Manufactured by Linear Technology, this device is an indispensable component for applications requiring reliable overvoltage protection. It is engineered to control the current during overvoltage events, such as load dump in vehicles, by limiting the output voltage to a safe level without the need for fuses or bulky magnetic components.

This surge stopper operates over a wide input voltage range and can withstand temporary overvoltage conditions, making it ideal for automotive, industrial, avionics, and many other applications that encounter harsh electrical environments. The LT4356HDE-2#PBF is designed to clamp an overvoltage condition to a user-defined level, ensuring that downstream electronics are shielded from extreme voltage spikes.

The device comes in a compact 12-lead 4mm × 3mm DFN package, providing a space-efficient solution for circuit protection. Its small footprint makes it suitable for space-constrained applications while still offering robust protection. Furthermore, the LT4356HDE-2#PBF features a low quiescent current, which is beneficial for power-sensitive designs.

Additional features of the LT4356HDE-2#PBF include an adjustable overvoltage lockout, an overcurrent protection function, and a fault indicator, which provides diagnostic feedback in the event of an overvoltage or overcurrent condition. This makes it easier for system designers to implement comprehensive protection strategies and to diagnose issues quickly.

The LT4356HDE-2#PBF is also designed for reliability, with its rugged construction ensuring long-term performance even in extreme conditions. Whether you are designing power supplies, automotive electronics, or industrial control systems, the LT4356HDE-2#PBF from Linear Technology is a trusted choice for safeguarding your critical components against voltage transients.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU 200MA 650VIMP SMD
Lowest to $1.1730
Bourns Inc.
TBU Bidirectional 850V 425V 1us DFN SMD T/R / SURGE SUPP TBU 300MA 850VIMP SMD
Lowest to $1.2551
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.9518
Bourns Inc.
SURGE SUPP TBU DL 50OHM 750VIMP
Lowest to $1.3813
Maxim Integrated
IC ADJ OV/OC PROTECTOR 14TSSOP
Lowest to $5.8755
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy
Lowest to $11.4208
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 100MA 400VIMP SMD
Lowest to $0.6217
Linear Technology
SURGE STOPPER W/DIODE 14DFN
Lowest to $11.9067
Bourns Inc.
DUAL BI-DIR TBU 550V 50MA
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1429 $55.7145
11+ $9.1429 $100.5719
17+ $8.8572 $150.5724
24+ $8.5715 $205.7160
31+ $8.2858 $256.8598
41+ $7.4286 $304.5726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,120 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess