EN
  • EN
  • DE

LTC4364HDE-2#TRPBF

Part No LTC4364HDE-2#TRPBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description SURGE STOPPER W/DIODE 14DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology/Analog Devices
Packaging Reel
Voltage - Clamping Adjustable
Technology External Switch
Applications Automotive
Mounting Style SMD
Manufacturer Package 14-WFDFN Exposed Pad
Supplier Device Package 14-DFN (4x3)
Voltage - Working 4 ~ 80V
Family Part Number LTC4364
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 759756-LTC4364HDE-2#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4364HDE-2#TRPBF CAD Model

Description

Product Overview: LTC4364HDE-2#TRPBF

The LTC4364HDE-2#TRPBF is a sophisticated surge stopper and power supply protection device designed and manufactured by Linear Technology. This component is engineered to provide robust defense against high voltage surges and overcurrent events, ensuring the safety and reliability of sensitive electronic systems. The device is particularly suitable for applications where power supply stability and integrity are crucial, such as industrial control systems, automotive electronics, and telecommunications infrastructure.

Key Features

  • Surge Protection: The LTC4364HDE-2#TRPBF is designed to safeguard electronics against high voltage transients, such as those caused by lightning strikes or power line disturbances, ensuring that downstream components are not exposed to damaging surge conditions.
  • Overcurrent Protection: Alongside surge suppression, the device also offers overcurrent protection, which prevents excessive current from flowing through the circuit, thereby protecting against potential thermal damage or failures.
  • Wide Operating Range: This component can handle a wide range of input voltages, making it versatile for various applications and ensuring compatibility with different power supply standards.
  • Robust Design: Housed in a durable package, the LTC4364HDE-2#TRPBF is built to withstand harsh environmental conditions, contributing to its reliability and longevity in demanding applications.

Applications

The LTC4364HDE-2#TRPBF's protective capabilities make it an ideal choice for a variety of sectors. It is commonly used in:

  • Automotive electronics where it protects against load dump and jump-start conditions.
  • Industrial systems that require a safeguard against installation errors and power supply fluctuations.
  • Aviation and marine electronics, where the device can help to ensure uninterrupted operation despite the presence of electrical transients.
  • Telecommunications equipment, providing stability and protection for critical communication infrastructures.

With its advanced protective features and durable design, the LTC4364HDE-2#TRPBF from Linear Technology stands out as a reliable solution for managing power supply risks and ensuring the continuous operation of electronic systems across a broad range of industries.

You May Also Be Interested in

Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU 500MA 250VIMP SMD
Lowest to $3.4419
Maxim Integrated
IC OVP/OVC ADJ HI ACCURACY TSSOP
Lowest to $14.6893
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $11.0118
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $6.1989
Bourns Inc.
SURGE SUPP TBU DL 500MA 850V SMD
Lowest to $0.6285
Linear Technology
IC OVERVOLT PROT REG 10-MSOP
Lowest to $8.3463
STMicroelectronics
IC OVP PROTECTION POWERFLAT2X2
Lowest to $0.6115
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Lowest to $11.1026

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1925 $55.9625
11+ $9.1836 $101.0196
17+ $8.8966 $151.2422
24+ $8.6096 $206.6304
31+ $8.3226 $258.0006
41+ $7.4617 $305.9297
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess