EN
  • EN
  • DE

5KP130AE3/TR13

Part No 5KP130AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 130VWM 209VC P600  /  209V Clamp 24.4A Ipp Tvs Diode Through Hole P600
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 130V
Voltage - Breakdown (Min) 144V
Voltage - Clamping (Max) @ Ipp 209V
Current - Peak Pulse (10/1000µs) 24.4A
Power - Peak Pulse 5000W (5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case P600, Axial
Supplier Device Package P600
Base Product Number 5KP130
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 500
Win Source Part Number 996271-5KP130AE3/TR13
Ultra Librarian 3D Model Ultra Librarian 5KP130AE3/TR13 CAD Model

Description

Product Overview: 5KP130AE3/TR13 by Microchip Technology

Microchip Technology presents the robust 5KP130AE3/TR13, a high-quality transient voltage suppression (TVS) diode that offers a peak pulse power dissipation of 5000W (5kW) for a 10/1000μs waveform. This component is designed to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning. It is an ideal solution for safeguarding your circuitry in a variety of applications where high energy transient protection is required.

Key Features:

  • Transient Protection: The 5KP130AE3/TR13 is capable of clamping and dissipating the energy of voltage transients, providing reliable protection against surges.
  • High Power Capability: With a 5000W peak pulse power rating, this TVS diode can handle significant power surges, ensuring your devices remain safe during unexpected events.
  • Unidirectional Protection: The device offers unidirectional surge protection, making it suitable for DC applications where the polarity of the transient is known.
  • Large Operating Voltage Range: This diode has a stand-off voltage of 130V, making it versatile for use in various circuit designs with different voltage requirements.
  • Low Incremental Surge Resistance: The surge resistance is minimized to ensure better performance during high energy surges.
  • ISO 9001 Certified: Microchip Technology's commitment to quality is evident as this product is manufactured in ISO 9001 certified facilities, ensuring high standards of production.
  • RoHS Compliant: The 5KP130AE3/TR13 is RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.

Applications:

The 5KP130AE3/TR13 is highly versatile and can be used in a broad range of applications, including:

  • Industrial systems
  • Telecommunication devices
  • Power supply protection
  • Automotive electronics
  • Consumer electronics
  • Computer systems
  • Aerospace and avionics

With its robust construction and reliable performance, the 5KP130AE3/TR13 from Microchip Technology is a top choice for engineers and designers looking to enhance the durability and longevity of their electronic systems against voltage transients.

You May Also Be Interested in

Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess