EN
  • EN
  • DE
  • IT

LT4356IDE-1#TRPBF

Part No LT4356IDE-1#TRPBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description IC OVERVOLT PROT REG 12-DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD (SMT)
Case / Package 12-DFN (4x3)
Voltage - Working 4 to 80V
Win Source Part Number 088082-LT4356IDE-1#TRPBF
Family Name LT4356-1
Introduction Date September 26, 2007
ECCN EAR99
Country of Origin Malaysia, Malaysia, Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT4356IDE-1#TRPBF CAD Model

Description

Product Overview: LT4356IDE-1#TRPBF

The LT4356IDE-1#TRPBF is a surge stopper designed by Linear Technology to protect loads from high voltage transients. It acts as a safeguard for sensitive electronic components against surges and overvoltage conditions, ensuring the reliability and longevity of electrical systems. This device is a crucial component in various applications, including automotive, industrial control, avionics, and power supplies where voltage spikes can potentially cause significant damage.

Key Features

  • Overvoltage Protection: The LT4356IDE-1#TRPBF clamps input voltages to a safe level, allowing the load to continue functioning even during surge conditions.
  • Wide Operating Voltage Range: This device supports a wide input voltage range, making it versatile for different applications and ensuring compatibility with various systems.
  • Adjustable Output Clamp Voltage: Users can set the clamp voltage to a desired level, providing flexibility and precision in protecting sensitive circuits.
  • Reverse Input Protection: It protects against negative input voltages, which can be particularly useful in systems where reverse connections may occur.

Applications

Due to its robust protection capabilities, the LT4356IDE-1#TRPBF is well-suited for use in environments where electrical components are at risk of damage from voltage spikes. This includes:

  • Automotive electronics
  • Industrial systems
  • Avionics and marine electronics
  • Telecommunication infrastructure
  • Power supply units

Product Specifications

The LT4356IDE-1#TRPBF comes in a compact, surface-mountable DFN package, ensuring ease of integration into modern PCB designs. Its specifications are tailored to provide reliable protection in a range of conditions:

  • Operating Temperature Range: -40°C to +125°C
  • Overvoltage Lockout (OVLO) and Undervoltage Lockout (UVLO) features
  • Low current shutdown
  • No external FET required for operation

With its robust feature set and flexible applications, the LT4356IDE-1#TRPBF from Linear Technology is an excellent choice for designers looking to enhance the durability and reliability of their electronic systems against voltage transients.

You May Also Be Interested in

Analog Devices Inc.
IC SURGE STOPPER HV 16-SOIC
Lowest to $7.5694
Maxim Integrated
IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $14.2548
Analog Devices Inc.
IC REG OVP W/LATCHOFF 10-MSOP
Lowest to $8.8012
Semtech Corporation
PCLAMP 1-LINE 7.6V 50A(8/20US) S
Need more? Email Us
NXP / Nexperia
USB TYPE-C CC1/2 SBU1/2 PROT IC
Lowest to $1.3025
Texas Instruments
33V PRECISION SURGE PROTECTION
Lowest to $0.4747
Analog Devices Inc.
IC LOW CUR SURGE STOPPER 10DFN
Lowest to $13.0964
Texas Instruments
TPD6S300A USB TYPEC
Lowest to $0.7940
Bourns Inc.
SURGE SUPP TBU 100MA 250V SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8322 $58.9932
13+ $8.0675 $104.8775
20+ $7.8154 $156.3080
27+ $7.5633 $204.2091
35+ $7.3111 $255.8885
46+ $6.5548 $301.5208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,220 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess