EN
  • EN
  • DE
  • IT

LT4363IS-1#PBF

Part No LT4363IS-1#PBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description IC SURGE STOPPER HV 16-SOIC / Surge Stopper Automotive 16-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Tube
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Voltage - Working 4 ~ 80V
Win Source Part Number 781452-LT4363IS-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT4363
Introduction Date December 20, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT4363IS-1#PBF CAD Model

Description

The LT4363IS-1#PBF by Linear Technology is a high-performance surge stopper designed to protect loads from high voltage transients and faults. It is a robust and versatile device that ensures the safety and reliability of sensitive electronic systems by controlling the voltage supplied to the load during abnormal surge conditions.

Key Features:

  • Overvoltage Protection: The LT4363IS-1#PBF effectively limits the output voltage during an overvoltage event, such as a load dump in automotive applications, by controlling the gate of an external N-channel MOSFET.
  • Wide Operating Range: This device operates over a wide input voltage range from 4V to 80V, making it suitable for a variety of applications, including automotive, industrial, and avionics systems.
  • Adjustable Overvoltage Lockout: Users can set the overvoltage lockout threshold with an external resistor divider, allowing for precise control tailored to specific system requirements.
  • Undervoltage Protection: The LT4363IS-1#PBF also includes undervoltage protection, which can be set with external resistors to ensure the load is protected from voltage drops that could potentially cause system malfunctions.
  • High Reliability: With its robust design, the device is capable of withstanding and protecting against high transient voltages, ensuring long-term reliability of the end application.
  • Thermal Shutdown: An internal thermal shutdown feature protects the device itself from overheating, further enhancing system safety.

Applications:

The LT4363IS-1#PBF is ideal for a range of applications where voltage protection is critical. It is commonly used in:

  • Automotive electronics
  • Industrial control systems
  • Avionics and aerospace systems
  • Telecommunication infrastructure
  • Power supply protection circuits

Package Information:

The device is offered in a 16-lead plastic surface-mount package, specifically in a wide body SOIC package. The part number LT4363IS-1#PBF indicates the industrial grade product with a temperature range of -40°C to 85°C.

Overall, the LT4363IS-1#PBF surge stopper from Linear Technology provides robust protection for electronic systems against voltage transients, ensuring both performance and peace of mind in a variety of demanding applications.

You May Also Be Interested in

Texas Instruments
IC UNIDIR PRECISION SURGE DIODE
Lowest to $0.5031
Texas Instruments
IC DIODE INTERFACE PROT 16SSOP
Lowest to $93.2331
Analog Devices Inc.
IC SURGE STOPPER HV 16-SOIC
Lowest to $58.1654
Analog Devices Inc.
IC REG OVP W/LATCHOFF 10-MSOP
Lowest to $8.8012
Bourns Inc.
SURGE SUP TBU ETH 260MA 850VIMP
Need more? Email Us
Analog Devices Inc.
IC REG OVP W/LATCHOFF 12DFN
Lowest to $9.0738
Bourns Inc.
SURGE SUPP TBU 100MA 250VIMP SMD
Lowest to $1.8230
Maxim Integrated
IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $14.2548
Bourns Inc.
SURGE SUP TBU ETH 180MA 850VIMP
Lowest to $0.6468

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7473 $59.2419
7+ $16.2029 $113.4203
10+ $15.6966 $156.9660
14+ $15.1902 $212.6628
18+ $14.6839 $264.3102
23+ $13.1649 $302.7927
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess