EN
  • EN
  • DE

LT5525

Part No LT5525
Manufacturer Linear Technology
Description 800MHz to 2.7GHz High Linearity Direct Conversion Quadrature Demodulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206866-LT5525
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT5525 CAD Model

Description

The LT5525 from Linear Technology stands as a testament to the company's commitment to providing high-performance radio frequency (RF) components. This high linearity mixer is designed to cater to the demanding requirements of modern wireless infrastructure, broadening the horizons for applications in telecommunications, satellite communications, and various RF systems.

Key Features

  • Frequency Range: The LT5525 is engineered to operate over a wide frequency range, accommodating RF and LO frequencies from 400MHz to 3.7GHz and IF frequencies from 50MHz to 1.5GHz. This versatility makes it suitable for a broad spectrum of RF applications.
  • High Linearity: Exhibiting an exceptional Input IP3 of 24.4dBm at 900MHz, this mixer ensures that signals are mixed with minimal distortion, making it ideal for high-performance systems that require clean signal processing.
  • Conversion Gain: The device provides a conversion gain of 2dB, which helps in maintaining signal integrity through the mixing process.
  • Low LO Drive: The mixer operates efficiently with a low LO drive level of 0dBm, reducing the power demands on the local oscillator and simplifying system design.
  • Integrated LO Buffer: An integrated LO buffer amplifier simplifies the design and reduces the number of external components required, saving space and cost on the PCB.
  • Port Isolation: Excellent port-to-port isolation minimizes leakage between ports, thus enhancing the overall performance of the mixer.

Applications

The LT5525 is adept at serving a multitude of applications due to its high linearity and broad frequency range. It is an excellent choice for:

  • Wireless Infrastructure (BTS transceivers, 3G and 4G networks)
  • CATV and Broadband Wireless Access
  • ISM Band Transceivers
  • Point-to-Point Microwave Links
  • Military and Space Applications

Conclusion

In conclusion, the LT5525 high linearity mixer from Linear Technology is a robust, versatile component that offers excellent performance for a variety of RF applications. Its high linearity, wide frequency range, and integrated features make it an invaluable component for designers looking to optimize their RF signal chain with a reliable and efficient mixer.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9679 $63.8716
9+ $13.1023 $117.9207
14+ $12.6923 $177.6922
19+ $12.2834 $233.3846
25+ $11.8734 $296.8350
33+ $10.6456 $351.3048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess