EN
  • EN
  • DE

LT5526EUF#TRPBF

Part No LT5526EUF#TRPBF
Manufacturer Linear Technology
Catalog RF Mixers
Description IC MIXR 1KHZ-2GHZ DWN CONV 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
RF Type General Purpose
Frequency 1kHz to 2GHz
Number of Mixers 1
Gain 0.6dB
Noise Figure 11dB
Secondary Attributes Down Converter
Operating Supply Current 33mA
Supply Voltage - Operating 3.6 V to 5.3 V
Case / Package 16-QFN (4x4)
Win Source Part Number 95144-LT5526EUF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT5526EUF#TRPBF CAD Model

Description

The LT5526EUF#TRPBF is a high-performance upconverting mixer designed by Linear Technology, now part of Analog Devices. This device is particularly well-suited for RF applications that demand a combination of low noise performance, high linearity, and broad frequency range. It is commonly used in wireless infrastructure, broadband communications, and RF systems that require a high-quality signal upconversion process.

Key Features

  • Frequency Range: The LT5526EUF#TRPBF offers a wide RF frequency range from 400MHz to 2.7GHz, making it versatile for various applications including cellular base stations, wireless repeaters, and other high-frequency communication systems.
  • High Linearity: With an Input IP3 of 24.2 dBm at 900MHz, this mixer ensures excellent linearity, which is crucial for maintaining signal integrity and reducing distortion in complex RF systems.
  • Low Noise Figure: It has a low noise figure of 9.3 dB at 900MHz, which contributes to the overall system sensitivity and performance.
  • LO Frequency Range: The local oscillator (LO) frequency range is from 400MHz to 3.5GHz, providing flexibility in designing heterodyne and homodyne systems.
  • Single-Ended RF Interface: The mixer is designed with a single-ended RF interface, simplifying the board layout and reducing component count.
  • Power Consumption: It operates with a supply voltage of 3.3V, and has a typical supply current of 235mA, which is ideal for power-sensitive applications.
  • Package: The device comes in a compact, 16-lead QFN package, which is suitable for space-constrained designs.

Applications

The LT5526EUF#TRPBF is a versatile component that can be integrated into a wide range of RF systems. Its high performance makes it an excellent choice for:

  • Cellular Base Stations
  • Wireless Repeaters and Femtocells
  • Broadband Wireless Access Systems
  • Test Equipment and Sensors
  • Software-Defined Radios (SDR)

With its robust feature set, the LT5526EUF#TRPBF is a key enabler for high-performance RF designs that require reliable upconversion from intermediate frequencies to RF frequencies, ensuring clear signal transmission and reception in advanced communication systems.

You May Also Be Interested in

MACOM Technology Solutions
MIXER,DB,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLE BALANCED MIXER
Need more? Email Us
MACOM Technology Solutions
MIXER.LARGE OPEN CARRIER
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER 8-43 GHZ DIE
Need more? Email Us
MACOM Technology Solutions
MIXER.OPEN CARRIER
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,VERSAPAC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0667 $57.2001
7+ $15.6445 $109.5115
10+ $15.1556 $151.5560
14+ $14.6667 $205.3338
18+ $14.1778 $255.2004
24+ $12.7112 $305.0688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,920 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess