EN
  • EN
  • DE

LT5527EUF#TR

Part No LT5527EUF#TR
Manufacturer Linear Technology
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case QFN16
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 710910-LT5527EUF#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT5527EUF#TR CAD Model

Description

Product Overview: LT5527EUF#TR

The LT5527EUF#TR from Linear Technology is a high-performance, active RF mixer that boasts exceptional linearity and noise performance. Designed for diverse applications in wireless infrastructure, this mixer is well-suited for use in base stations, repeaters, and wireless backhaul equipment. It operates within the frequency range of 400MHz to 3.7GHz, making it highly versatile for various communication bands including LTE, GSM, WCDMA, and many others.

Key Features:

  • High Linearity: The LT5527EUF#TR offers excellent linearity with an Input IP3 of 25.3 dBm, ensuring minimal distortion in signal processing even at high input power levels.
  • Low Noise Figure: With a low noise figure of 9.3 dB, this mixer maintains the integrity of the signal, leading to clearer communication and better overall system performance.
  • Wide Frequency Range: The device is capable of operating over a wide frequency range, making it highly adaptable to various RF applications.
  • Integrated LO Buffer: The inclusion of an integrated LO buffer simplifies the design and reduces the number of external components required, thus saving space and cost.
  • Single-Ended RF and LO Ports: These ports allow for ease of connectivity and integration into RF systems.
  • Lead-Free and RoHS Compliant: In line with environmental standards, the LT5527EUF#TR is manufactured to be lead-free and complies with RoHS regulations, making it a responsible choice for electronic designs.

Applications:

The LT5527EUF#TR is designed to meet the demands of various applications in the RF domain. It is particularly well-suited for:

  • Wireless Infrastructure (LTE, GSM, WCDMA, TD-SCDMA)
  • Point-to-Point and Point-to-Multipoint Radio
  • Remote Radio Heads (RRH)
  • Public Safety Radio

The mixer's compact QFN package ensures a minimal footprint on the PCB, which is critical for modern, space-constrained wireless designs. With its robust performance and flexibility, the LT5527EUF#TR mixer from Linear Technology stands out as a superior choice for engineers looking to enhance their RF systems.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
Lowest to $0.9663
IDT, Integrated Device Technology Inc
Need more? Email Us
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Analog Devices Inc.
Lowest to $1.9566
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4133 $65.8931
15+ $7.7235 $115.8525
24+ $7.4821 $179.5704
32+ $7.2407 $231.7024
42+ $6.9993 $293.9706
56+ $6.2751 $351.4056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess