EN
  • EN
  • DE

LT555L18

Part No LT555L18
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1071768-LT555L18
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT555L18 CAD Model

Description

The LT555L18 is a highly precise timing device from Linear Technology, designed to offer consistent and reliable performance for a wide range of timing applications. This advanced timer chip is based on the classic 555 timer integrated circuit but with enhanced features that make it suitable for modern, sophisticated electronic systems.

Key Features

  • High Accuracy: The LT555L18 boasts exceptional timing accuracy and stability, ensuring that your applications run reliably over time and temperature variations.
  • Low Power Consumption: Designed to be energy-efficient, this timer consumes minimal power, making it ideal for battery-operated devices and power-sensitive applications.
  • Wide Operating Voltage Range: It operates across a broad voltage range, accommodating various power supplies and enabling its use in diverse environments and systems.
  • Adjustable Duty Cycle: Users can adjust the duty cycle to tailor the output waveform to specific requirements, providing greater flexibility in application design.
  • Direct Replacement: The LT555L18 can directly replace standard 555 timers, offering a seamless upgrade path with improved performance characteristics.

Applications

The versatility of the LT555L18 makes it suitable for a multitude of applications, including:

  • Precision timing circuits
  • Pulse generation
  • Sequential timing
  • Time delay generation
  • Frequency division

Technical Specifications

Below are some of the technical specifications that make the LT555L18 a standout product:

  • Timing from microseconds to hours
  • Operational temperature range: -40°C to 85°C
  • Trigger and reset inputs
  • Output can source or sink up to 200 mA
  • Available in through-hole and surface mount packages

With its robust feature set, the LT555L18 from Linear Technology is an excellent choice for engineers and designers looking to incorporate a reliable and precise timer into their electronic designs.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess