EN
  • EN
  • DE

LT5571EUF

Part No LT5571EUF
Manufacturer Linear Technology
Description 620MHz - 1100MHz High Linearity Direct Quadrature Modulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206879-LT5571EUF
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT5571EUF CAD Model

Description

The LT5571EUF is a high-performance, active mixer from Linear Technology, designed to offer exceptional linearity and noise performance in wireless applications. This device is part of the LT5571 series, which has been engineered to meet the rigorous demands of modern RF and IF systems.

Key Features

  • High Linearity: The LT5571EUF boasts an outstanding IIP3 (Input Third-Order Intercept) performance of 25.7dBm at 900MHz, which is crucial for maintaining signal integrity in the presence of strong interfering signals.
  • Low Noise Figure: With a low noise figure of 9.7dB at 900MHz, this mixer ensures minimal degradation of the signal-to-noise ratio, which is vital for high-quality signal reception.
  • Broad Frequency Range: The device operates over a wide frequency range, making it versatile for various applications, from base stations to portable wireless systems.
  • Integrated LO Buffer: An integrated LO buffer simplifies the design by eliminating the need for an external driver circuit for the local oscillator signal.
  • Single-Ended RF and LO Ports: The mixer's single-ended RF and LO ports provide ease of connectivity and reduce component count, which can help streamline circuit design.

Applications

The LT5571EUF is ideal for a variety of applications, including:

  • Wireless Infrastructure
  • IF Sampling Receivers
  • Portable Wireless Devices
  • Broadband Wireless Access Systems

Technical Specifications

The mixer operates within a supply voltage range of 4.5V to 5.25V and is specified for operation from -40°C to 85°C, which ensures reliability across a broad range of environmental conditions. Packaged in a compact, 16-lead QFN package (4mm x 4mm), the LT5571EUF is designed for space-constrained applications without compromising on performance.

Conclusion

The LT5571EUF from Linear Technology is a robust and high-performing mixer that offers a compelling solution for designers looking to improve the linearity and noise performance of their RF and IF systems. With its integrated features and broad application range, it stands out as a valuable component in the field of wireless communications.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $101.7936 $101.7936
2+ $98.6127 $197.2254
3+ $95.4319 $286.2957
4+ $92.2510 $369.0040
5+ $82.7072 $413.5360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess