EN
  • EN
  • DE

LT6012AIS#PBF

Part No LT6012AIS#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 350KHZ RRO 14SO / Op Amp Quad Precision Amplifier R-R O/P ±18V/36V Automotive 14-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 0.11 V/μs
GBP - Gain Bandwidth Product 350kHz
Current - Input Bias 20pA
Voltage - Input Offset 30μV
Operating Supply Current 260μA
Output Current per Channel 20mA
Dual Supply Voltage (±) 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SO
Win Source Part Number 781517-LT6012AIS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6012
Introduction Date September 04, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6012AIS#PBF CAD Model

Description

Linear Technology's LT6012AIS#PBF Operational Amplifier

The LT6012AIS#PBF is a high-performance, dual operational amplifier (op-amp) produced by Linear Technology, a company renowned for its precision electronic components. This particular model is designed to offer a blend of low noise, high speed, and precision, making it an excellent choice for a wide range of applications, including sensor amplification, active filters, and data acquisition systems.

Key Features

  • Precision Performance: The LT6012AIS#PBF boasts a low input offset voltage and low offset voltage drift, ensuring accuracy and stability in precision applications.
  • High-Speed Operation: With its fast settling time and high slew rate, this op-amp is capable of handling rapid signal changes, making it suitable for high-speed signal processing tasks.
  • Low Noise: The device exhibits low voltage noise and low current noise, minimizing the impact of noise on signal integrity, which is critical in sensitive electronic equipment.
  • Low Power Consumption: Despite its high-speed capabilities, the LT6012AIS#PBF is designed to operate with low power consumption, making it ideal for battery-powered devices and energy-efficient systems.
  • Robust Design: The op-amp is built to perform reliably in harsh conditions, featuring a wide operating temperature range and protection against overloads.
  • Flexible Supply Voltage: It can operate from a supply voltage range of 2.7V to 36V, or ±1.35V to ±18V on dual supplies, adding to its versatility in various circuit configurations.

Package and Quality

The LT6012AIS#PBF comes in a compact, surface-mount, 8-lead SOIC package, making it suitable for space-constrained applications. Linear Technology ensures that its products meet high-quality standards, and this op-amp is no exception, offering reliable performance for both industrial and commercial grade requirements.

Applications

Due to its precision and robustness, the LT6012AIS#PBF can be found in a variety of demanding applications, such as:

  • Medical instrumentation
  • Test and measurement equipment
  • Audio and hi-fi systems
  • Analog signal conditioning
  • Data conversion
  • Industrial process controls

With its combination of features, the LT6012AIS#PBF from Linear Technology stands out as a versatile and reliable component for designers seeking to enhance the performance of their electronic systems.

You May Also Be Interested in

Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess