Product Overview: LT6100CDD#TRPBF
The LT6100CDD#TRPBF is a high-performance, precision current sense amplifier designed and manufactured by Linear Technology. This component is ideal for a wide range of applications, including power management, battery monitoring, and overcurrent protection in complex electronic systems.
Key Features
- High Accuracy: The LT6100 is engineered to offer exceptional accuracy. Its precision enables reliable current measurement, which is critical for maintaining system performance and safety.
- Wide Input Common Mode Range: This device can handle a broad range of common mode voltages, ranging from -0.3V to 44V, ensuring versatility across various applications.
- Low Offset Voltage: With a low input offset voltage, the LT6100 provides accurate readings, minimizing error in current measurement.
- Quiescent Current: It operates with a low quiescent current, which is beneficial for power-sensitive applications.
- Output Voltage Range: The output can swing from 4mV to within 1.2V of the supply voltage, allowing for a wide dynamic range.
Applications
- Automotive battery monitoring
- Power management systems
- Overcurrent and short-circuit protection
- Portable equipment
- Data acquisition systems
Product Specifications
Parameter
Value
Package
8-Lead DFN
Temperature Range
-40°C to 85°C
Supply Voltage
4V to 60V
Common Mode Rejection Ratio (CMRR)
100dB (Typical)
The LT6100CDD#TRPBF is available in a compact 8-lead DFN package, making it suitable for space-constrained applications. Its extended temperature range ensures reliable operation across various environments. With its robust design and high precision, the LT6100 is an excellent choice for designers looking for a dependable current sense solution.