EN
  • EN
  • DE

LT6200IS6-10

Part No LT6200IS6-10
Manufacturer Linear Technology
Description 165MHz, Rail-to-Rail Input and Output, 0.95nV/√Hz Low Noise, Op Amp Family
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206931-LT6200IS6-10
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6200IS6-10 CAD Model

Description

LT6200IS6-10 High-Speed Operational Amplifier

The LT6200IS6-10 is a cutting-edge operational amplifier (op-amp) from Linear Technology, renowned for its high-speed performance and ultra-low noise characteristics. This operational amplifier is ideally suited for a wide range of applications, including telecommunications, test equipment, and imaging systems where speed and precision are paramount.

Key Features:

  • High Gain Bandwidth: The LT6200IS6-10 boasts an impressive gain bandwidth of 1.45GHz, which ensures high-speed signal processing capabilities for demanding applications.
  • Low Noise: With a low input-referred noise of just 2.8nV/√Hz, this op-amp is perfect for sensitive applications that require minimal signal distortion.
  • Fast Slew Rate: A fast slew rate of 1350V/µs allows the LT6200IS6-10 to handle rapid changes in input signals without lag, ensuring signal fidelity.
  • Low Power Consumption: Despite its high-speed capabilities, the LT6200IS6-10 is designed to operate with a low supply current of 16.5mA, making it an energy-efficient choice for battery-powered devices.
  • Wide Supply Range: It can operate with a supply voltage range from 2.5V to 12.6V, providing flexibility in various circuit designs.
  • Stable for Gain of 10 or More: This operational amplifier is configured to be stable when operating with a gain of 10 or higher, ensuring reliable performance in high-gain applications.

Package and Temperature Range:

The LT6200IS6-10 comes in a compact SOT-23 package, which is ideal for space-constrained applications. It is designed to operate over the industrial temperature range of -40°C to 85°C, making it suitable for use in harsh environments.

Applications:

  • High-Speed Data Acquisition
  • Telecommunications
  • Video and Imaging Systems
  • Medical Instrumentation
  • Active Filter Designs
  • ADC/DAC Buffering

The LT6200IS6-10 from Linear Technology is a robust and versatile operational amplifier that brings together speed, precision, and power efficiency, making it an excellent choice for a multitude of advanced electronic applications.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7124 $61.2612
30+ $3.8669 $116.0070
47+ $3.7457 $176.0479
64+ $3.6244 $231.9616
83+ $3.5043 $290.8569
111+ $3.1416 $348.7176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess