EN
  • EN
  • DE

LT6206IMS8#PBF

Part No LT6206IMS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OPAMP VID DUAL 100MHZ 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 2
Slew Rate 600 V/μs
Operating Supply Current 4mA
Channel Output Current 60mA
Supply Voltage - Operating 2.7 V to 12.6 V, ±1.35 V to 6.3 V
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 133722-LT6206IMS8#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6206IMS8#PBF CAD Model

Description

LT6206IMS8#PBF - High-Speed, Low-Noise Video Op Amp from Linear Technology

The LT6206IMS8#PBF is a cutting-edge operational amplifier from Linear Technology, designed to meet the demanding requirements of high-speed signal processing and video applications. This versatile op amp combines high-speed performance with ultra-low noise operation, making it an ideal choice for professional video electronics, medical imaging systems, and telecommunications equipment.

Key Features:

  • High-Speed Performance: The LT6206IMS8#PBF boasts a gain bandwidth product of 165MHz, allowing for fast signal processing and accurate reproduction of high-frequency content.
  • Low Noise: With a low input-referred noise of just 4.3nV/√Hz, this op amp ensures a clean signal path, minimizing the introduction of unwanted noise and preserving signal integrity.
  • Low Distortion: The device offers outstanding harmonic distortion performance, making it suitable for precision applications where signal fidelity is paramount.
  • Rail-to-Rail Output: The op amp features a rail-to-rail output stage, providing maximum dynamic range and compatibility with a wide range of downstream components.
  • Single-Supply Operation: It operates with single supplies from 2.5V to 5.25V, enabling it to be used in various applications without the need for dual power supplies.
  • Power Efficient: The LT6206IMS8#PBF is designed with power efficiency in mind, consuming only 6.3mA of supply current per amplifier, which is beneficial for portable and battery-powered applications.

Applications:

  • Professional Video Equipment
  • Medical Imaging Systems
  • Telecommunications Infrastructure
  • ADC/DAC Buffering
  • Active Filters
  • Test and Measurement Equipment

The LT6206IMS8#PBF comes in an 8-lead MSOP package, offering a compact solution that is easy to integrate into a variety of circuit designs. Its robust design and high reliability make it an excellent choice for engineers looking to enhance the performance of their high-speed analog systems.

You May Also Be Interested in

Texas Instruments
IC VIDEO AMP RR-OUT HS 14-HTSSOP
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Intersil
IC CROSSPOINT SW 1GHZ 4X1 16SOIC
Need more? Email Us
Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064
Intersil
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112
Texas Instruments
Lowest to $1.2392
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0526 $56.4208
18+ $5.7868 $104.1624
27+ $5.6060 $151.3620
37+ $5.4251 $200.7287
48+ $5.2443 $251.7264
64+ $4.7018 $300.9152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 564 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess