Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 4
Slew Rate 600 V/μs
Operating Supply Current 4mA
Channel Output Current 60mA
Supply Voltage - Operating 2.7 V to 12.6 V, ±1.35 V to 6.3 V
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 115623-LT6207CGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6207CGN#TRPBF CAD Model

Description

Overview of LT6207CGN#TRPBF

The LT6207CGN#TRPBF is a high-performance, low noise, low power, dual operational amplifier from Linear Technology, now part of Analog Devices. It is designed to meet the requirements of a wide range of applications, including telecommunications, test equipment, and sensor interfaces. The device's unique combination of features makes it an excellent choice for projects that demand high accuracy and precision.

Key Features

  • Low Noise Performance: The LT6207CGN#TRPBF boasts an ultra-low noise density, making it ideal for sensitive audio applications and signal processing where maintaining signal integrity is crucial.
  • High Speed: With a high slew rate and wide bandwidth, this op-amp is capable of handling fast signal transitions and high-frequency signals, ensuring minimal distortion and excellent transient response.
  • Low Power Consumption: Despite its high-speed capabilities, the LT6207CGN#TRPBF is designed for low power operation, helping to maintain energy efficiency in portable and battery-powered applications.
  • Rail-to-Rail Output: The rail-to-rail output stage provides increased dynamic range, making the most of the power supply range and enabling the device to drive loads effectively.
  • Single or Dual Supply Operation: It can operate from a single 2.5V to 12.6V supply or dual supplies of ±1.25V to ±6.3V, adding to its versatility across different circuit configurations.

Package and Reliability

The LT6207CGN#TRPBF comes in a 16-lead SSOP package, which is compact and suitable for space-constrained applications. The device is also characterized for operation from -40°C to 85°C temperature range, ensuring reliable performance in a variety of environments.

Applications

With its excellent noise performance and power efficiency, the LT6207CGN#TRPBF is well-suited for a range of applications, including:

  • Active filters
  • Fast ADC/DAC buffers
  • Audio and video signal processing
  • Medical instrumentation
  • Communications systems

In summary, the LT6207CGN#TRPBF from Linear Technology is a versatile and reliable choice for designers seeking a dual operational amplifier that does not compromise on noise performance, speed, or power efficiency.

You May Also Be Interested in

Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
ECAD model for HA4600CH96
Analog Devices Inc.
High Performance Video Op Amp | IC CURR-FDBK AMP VIDEO HS 8-DIP
Lowest to €18.9745
ECAD model for AD811AN
Maxim Integrated
CMOS Video Multiplexer/Amplifier | IC MUX/VIDEOAMP 4CH 50MHZ 14SOIC
Lowest to €4.1319
ECAD model for MAX454CSD
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP / Video Amp 1 Voltage Feedback 8-VSSOP
Need more? Email Us
ECAD model for SN10501DGKG4
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8MSOP / Video Amp 1 Voltage Feedback 8-HVSSOP
Lowest to €2.1013
ECAD model for SN10501DGNRG4
Texas Instruments
IC AMP AGC 8VSSOP / Video Amp 1 Automatic Gain Control (AGC) 8-VSSOP
Need more? Email Us
ECAD model for SN761666DGKG4
Texas Instruments
Dual Wideband Video Op Amp | IC OP AMP VID DUAL 8-SOIC
Lowest to €2.1628
ECAD model for LMH6715MAX
Texas Instruments
Low-Power, Single-Supply, Fixed-Gain Video Buffer Amplifier
Need more? Email Us
ECAD model for OPA832IDR
Texas Instruments
IC AMP AGC 8VSSOP / Video Amp 1 Automatic Gain Control (AGC) 8-VSSOP
Lowest to €0.7638
ECAD model for SN761666DGK

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention