EN
  • EN
  • DE

LT6220IS8#PBF

Part No LT6220IS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 60MHZ RRO 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 20 V/μs
Gain Bandwidth Product (GBP) 60MHz
Current - Input Bias 250nA
Voltage - Input Offset 700μV
Operating Supply Current 1mA
Channel Output Current 50mA
Supply Voltage - Operating 2.2 V to 12.6 V, ±1.1 V to 6.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1060075-LT6220IS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT6220IS8#PBF CAD Model

Description

LT6220IS8#PBF - High-Speed, Low-Power, Rail-to-Rail Operational Amplifiers

The LT6220IS8#PBF is a cutting-edge operational amplifier (op-amp) from Linear Technology, designed to meet the needs of a wide array of high-speed signal processing applications. This op-amp stands out with its exceptional balance of power efficiency and performance, making it an ideal choice for battery-powered systems, portable devices, and any application where power conservation is critical without compromising on speed and accuracy.

Featuring a high slew rate and low noise, the LT6220IS8#PBF is optimized for dynamic signal processing tasks. With a rail-to-rail input and output capability, this operational amplifier can handle a broad range of input signals and provide a wide output swing, maximizing the dynamic range available in today's increasingly demanding analog circuits.

The device operates on a supply voltage range of 2.5V to 12.6V, allowing it to be used in both single-supply and split-supply configurations. This flexibility makes it suitable for various applications, from simple low-voltage consumer electronics to more complex industrial systems that require higher voltages.

Moreover, the LT6220IS8#PBF boasts an impressive bandwidth of 60MHz and a slew rate of 20V/µs, ensuring that even high-frequency signals are amplified accurately and quickly. The low input bias current and low offset voltage contribute to the op-amp's precision, making it a reliable choice for high-precision applications such as active filters, ADC/DAC buffers, and high-speed integrators.

Enclosed in an 8-lead SOIC package, the LT6220IS8#PBF is designed to be robust and easy to integrate into a variety of circuit designs. The compact form factor also helps in minimizing board space, which is especially beneficial in space-constrained applications.

In summary, the LT6220IS8#PBF from Linear Technology is a versatile, high-performance operational amplifier that combines speed, power efficiency, and precision. Its rail-to-rail input and output, along with its low-power operation, make it a top choice for engineers and designers looking to enhance their analog signal processing capabilities.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3626 $51.8130
12+ $8.5027 $102.0324
19+ $8.2370 $156.5030
26+ $7.9713 $207.2538
33+ $7.7055 $254.2815
44+ $6.9084 $303.9696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,750 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess