EN
  • EN
  • DE

LT6402CUD-12#TRPBF

Part No LT6402CUD-12#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 300MHZ 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Differential
Number of Circuits 2
Output Type Differential
Slew Rate 400 V/μs
-3db Bandwidth 300MHz
Current - Input Bias 5μA
Voltage - Input Offset 1mV
Operating Supply Current 30mA
Channel Output Current 35mA
Supply Voltage - Operating 4 V to 5.5 V, ±2 V to 2.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-QFN-EP (3x3)
Win Source Part Number 1060112-LT6402CUD-12#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT6402CUD-12#TRPBF CAD Model

Description

LT6402CUD-12#TRPBF: A High-Speed Differential Amplifier/ADC Driver from Linear Technology

The LT6402CUD-12#TRPBF is a high-performance, low-distortion, differential amplifier and ADC (Analog-to-Digital Converter) driver designed by Linear Technology to cater to high-speed signal processing applications. This component is specifically engineered to drive high-speed ADCs and to process signals with wide dynamic ranges, making it an ideal choice for communication systems, imaging equipment, and industrial instrumentation where precision and speed are paramount.

With a fixed gain of 12dB, the LT6402CUD-12#TRPBF offers a balanced combination of features that enhance its performance in various applications. Its wide bandwidth, low noise, and low harmonic distortion characteristics ensure that signals are amplified with high fidelity, preserving the integrity of the original signal while preparing it for digital conversion.

The device comes in a compact 16-lead QFN package, which is suitable for space-constrained applications and provides excellent thermal performance. Moreover, it operates over a wide supply voltage range, accommodating various system designs and allowing for flexible integration into different electronic circuits.

Key features of the LT6402CUD-12#TRPBF include:

  • Fixed gain of 12dB
  • Wide bandwidth for high-speed signal processing
  • Low harmonic distortion for accurate signal amplification
  • Low noise figure to maintain signal integrity
  • Single-ended or differential input capability
  • Shutdown feature for power saving
  • Robust ESD protection
  • Operational over a wide temperature range

The device's differential input and output structure make it highly immune to common-mode noise, which is crucial for maintaining signal quality in noisy environments. Additionally, the shutdown feature allows the device to be turned off when not in use, saving power and extending the life of battery-operated systems.

As part of Linear Technology's commitment to high-quality products, the LT6402CUD-12#TRPBF is designed to meet rigorous industry standards. Its performance and reliability make it a go-to solution for engineers looking to optimize their high-speed signal processing systems.

You May Also Be Interested in

Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess