EN
  • EN
  • DE

LT6411IUD#PBF

Part No LT6411IUD#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 650MHZ 16QFN / SP Amp DIFF AMP Single ±6.3V/12.6V 16-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 2
Output Type Differential
SR - Slew Rate 3300 V/μs
-3db Bandwidth 650MHz
Current - Input Bias 17μA
Voltage - Input Offset 3mV
Operating Supply Current 8mA
Output Current per Channel 105mA
Dual Supply Voltage (±) 4.5 V ~ 12 V, ±2.25 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN-EP (3x3)
Win Source Part Number 781594-LT6411IUD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6411
Introduction Date June 29, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6411IUD#PBF CAD Model

Description

The LT6411IUD#PBF is a high-performance, dual current feedback amplifier from Linear Technology, designed to cater to a wide range of applications requiring high bandwidth and fast settling times. This amplifier is an ideal choice for driving high-speed analog-to-digital converters (ADCs) and for buffering high-speed digital-to-analog converters (DACs).

Key Features

  • High Frequency Performance: With a 2.4GHz gain bandwidth product and 400MHz -3dB bandwidth (100 Ohm load), the LT6411 is capable of handling high-frequency signals with ease, making it suitable for video, cable modem, and telecom applications.
  • Adjustable Gain: The gain is adjustable with external resistors, providing the flexibility to tailor the amplification to specific system requirements.
  • Low Distortion: The device offers low harmonic distortion, ensuring a clean amplification of the signal with minimal degradation.
  • Shutdown Feature: A shutdown feature allows the amplifiers to be turned off, reducing power consumption when not in use. This is particularly useful in power-sensitive applications.
  • Robust Design: The LT6411IUD#PBF operates over the industrial temperature range, ensuring reliable performance in challenging conditions.
  • Dual Amplifiers: The inclusion of two amplifiers in a single package allows for compact and efficient designs, saving space and cost on the PCB.

Applications

  • Driving ADCs/DACs
  • Video and Broadcast Equipment
  • Cable Modems
  • Telecommunications
  • Active Filtering
  • Test Equipment

Product Specifications

Parameter Value
Gain Bandwidth Product 2.4GHz
-3dB Bandwidth (100 Ohm) 400MHz
Supply Voltage Range 4.5V to 11V
Operating Temperature Range -40°C to 85°C

Overall, the LT6411IUD#PBF from Linear Technology is a versatile, high-speed amplifier that offers exceptional performance for a variety of demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess