LT6653BHS6-3.3#TRPBF - Low Dropout Voltage Reference
The LT6653BHS6-3.3#TRPBF is a precision, low dropout voltage reference from Linear Technology that offers a fixed 3.3V output with high accuracy and stability. Designed to maintain performance over a wide range of operating conditions, the LT6653BHS6-3.3#TRPBF is a robust solution for applications requiring a reliable reference voltage.
Key Features:
- Output Voltage: 3.3V fixed with a precision of ±0.05% at 25°C.
- Low Dropout Voltage: Capable of operating with a very low dropout voltage, which enhances its efficiency in battery-powered applications.
- Temperature Stability: Excellent temperature stability of 20ppm/°C ensures consistent performance across a wide temperature range.
- Low Noise: Designed with low output noise characteristics, making it suitable for precision applications such as A/D converters and portable instrumentation.
- Supply Voltage Range: Operates with a supply voltage range from 3.4V to 18V, providing versatility in various system designs.
- Output Current: Capable of sourcing or sinking up to 5mA of output current.
- Package: Available in a compact SOT-23 package, ideal for space-constrained applications.
Applications:
- Data Acquisition Systems
- Portable Instrumentation
- Medical Devices
- Industrial Controls
- Precision Power Supplies
- Automotive Electronics
The LT6653BHS6-3.3#TRPBF is a top choice for engineers who require a stable and precise voltage reference that can cope with the demands of complex electronic systems. Its low dropout voltage and high stability make it particularly useful in portable and battery-powered devices where power efficiency is critical. The combination of low noise and high accuracy also makes this voltage reference an excellent choice for high-precision analog circuits, ensuring signal integrity and overall system reliability.
With its robust design and versatile features, the LT6653BHS6-3.3#TRPBF from Linear Technology stands out as a high-performance component for a variety of demanding applications.