LT6653BHS6-5#TRPBF - Precision Voltage Reference
The LT6653BHS6-5#TRPBF is a high-precision, low-power voltage reference component manufactured by Linear Technology. This device is specifically designed to offer a stable and precise reference voltage for various applications in the field of electronics, ranging from data converters to portable instrumentation and medical devices.
Key Features:
- Output Voltage: The LT6653BHS6-5#TRPBF provides a fixed output voltage of 5V, which is maintained with high accuracy and stability over temperature and time.
- Low Drift: With a low temperature coefficient, this voltage reference ensures minimal drift, making it ideal for precision applications where a stable voltage is critical.
- Low Noise: The device boasts an exceptionally low noise performance, contributing to high signal integrity in sensitive electronic systems.
- Supply Voltage Range: It operates over a wide supply voltage range, accommodating various input levels while maintaining a consistent output.
- Low Power: Designed for power-sensitive applications, the LT6653BHS6-5#TRPBF consumes minimal power, thereby extending battery life in portable devices.
- Package: The product comes in a compact SOT-23 package, which is suitable for space-constrained applications.
- Temperature Range: It is specified for operation over the extended industrial temperature range, making it versatile for use in various environments.
Applications:
The LT6653BHS6-5#TRPBF is versatile and can be used in a wide array of applications, including:
- Precision data conversion
- Portable instrumentation
- Medical equipment
- Industrial controls
- Automotive systems
- Battery-powered devices
With its combination of high precision, low power consumption, and robust performance, the LT6653BHS6-5#TRPBF from Linear Technology is an excellent choice for designers looking to enhance the accuracy and efficiency of their electronic systems. Its reliable output and compact form factor make it a valuable component in any precision voltage reference application.